EN
  • EN
  • DE

74AHC2G241DC

Part No 74AHC2G241DC
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual buffer/line driver; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130669-74AHC2G241DC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC2G241DC CAD Model

Description

Product Overview: 74AHC2G241DC from NXP

The 74AHC2G241DC is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robustness and versatility in a wide range of electronic applications. This integrated circuit is part of the 74AHC family, which is characterized by its low power consumption and high noise immunity, making it an ideal choice for interfacing with high-speed CMOS systems.

Key Features

  • Dual Buffer/Line Driver: The 74AHC2G241DC features two independent buffer/line drivers with 3-state outputs, which can be used to drive lines or buffer memory address registers.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus-oriented system, providing the flexibility to share a common bus line without interference.
  • High-Speed Performance: Operating with a typical switching speed of only a few nanoseconds, this device ensures rapid data transfer, reducing system delays and improving performance.
  • Low Power Consumption: With a low power dissipation and balanced propagation delays, the 74AHC2G241DC is optimized for power-sensitive applications.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range from 2.0V to 5.5V, accommodating various logic level requirements and ensuring compatibility with mixed-voltage systems.
  • ESD Protection: High electrostatic discharge (ESD) protection levels are provided on all pins to prevent damage from static electricity, enhancing the device's durability and reliability.
  • Leadless Package: The 74AHC2G241DC is available in a small leadless package, making it suitable for space-constrained applications.

Applications

The 74AHC2G241DC is designed for use in a broad array of electronic circuits. Its primary applications include:

  • Bus driver or buffer for memory address registers.
  • Interface logic between different voltage domains.
  • Signal buffering for data communication systems.
  • Control logic for multiplexing signals.
  • General-purpose logic where high-speed, low-power operation is required.

With its robust feature set and NXP's commitment to quality, the 74AHC2G241DC is an excellent choice for designers looking to create efficient, reliable, and high-performance electronic systems.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess