EN
  • EN
  • DE

74AUP1Z125GM

Part No 74AUP1Z125GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power X-tal driver with enable and internal resistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131089-74AUP1Z125GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1Z125GM CAD Model

Description

Product Overview: 74AUP1Z125GM

The 74AUP1Z125GM is a high-performance, single buffer/line driver with a three-state output from NXP Semiconductors. It belongs to the 74AUP family, which is known for its ultra-low power consumption and high-speed operation. This particular component is designed to operate over a wide voltage range of 0.8V to 3.6V, making it suitable for battery-powered and low-voltage applications.

Key Features

  • Power Supply: The device operates with a very low supply voltage range from 0.8V to 3.6V, which is ideal for energy-efficient applications.
  • Low Power Consumption: It features an extremely low static and dynamic power consumption, contributing to an overall reduction in system power requirements.
  • High-Speed Operation: Despite its low power design, the 74AUP1Z125GM does not compromise on speed, providing high-speed performance that is suitable for high-frequency signal processing.
  • Three-State Output: The three-state output allows for connection to a bus or other shared signal lines, which is useful in multiplexed applications or when the output needs to be effectively disconnected.
  • ESD Protection: The device includes input and output ESD protection, ensuring robust performance and longevity in harsh electrical environments.
  • Compact Package: The 74AUP1Z125GM is available in a small XSON8 package, which is advantageous for space-constrained applications.

Applications

The versatile nature of the 74AUP1Z125GM makes it suitable for a broad range of applications. It is commonly used in:

  • Mobile and portable devices due to its low voltage operation and power efficiency.
  • Computing and data storage systems where high-speed signal buffering is required.
  • Consumer electronics, such as multimedia systems and gaming consoles.
  • Industrial controls where reliable performance and ESD protection are critical.

The 74AUP1Z125GM from NXP Semiconductors is an excellent choice for designers looking for a reliable, high-speed buffer/line driver that conserves power without sacrificing performance. Its compact form factor and robust feature set make it a versatile component for a multitude of electronic circuits and systems.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7588 $52.6232
33+ $3.0841 $101.7753
51+ $2.9878 $152.3778
70+ $2.8914 $202.3980
90+ $2.7950 $251.5500
120+ $2.5059 $300.7080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess