EN
  • EN
  • DE

74HCT193D

Part No 74HCT193D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Presettable synchronous 4-bit binary up/down counter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132055-74HCT193D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT193D CAD Model

Description

Overview of NXP 74HCT193D

The NXP 74HCT193D is a high-speed Si-gate CMOS device that is part of the 74HCT family, known for its compatibility with LSTTL (Low-power Schottky Transistor-Transistor Logic). This integrated circuit is a 4-bit binary synchronous reversible counter, which means it can count in both ascending and descending order, providing a versatile component for a wide range of counting applications.

Key Features

  • Counting Sequence: Synchronous reversible 4-bit binary counting.
  • Logic Family: HCT logic family designed to interface with LSTTL levels.
  • Operating Voltage: A functional range of 4.5V to 5.5V, making it suitable for typical 5V logic systems.
  • High-Speed Performance: Fast propagation delays and high clock frequency handling capabilities.
  • Output Capability: Standard outputs capable of driving 10 LSTTL loads.
  • Pin Configuration: 16-pin SO package, providing a compact solution for space-constrained applications.

Functional Description

The 74HCT193D counter features two count-enable inputs (nCEP and nCET), an up/down count control input (nUP/nDOWN), a master reset input (nMR), and four outputs (Q0 to Q3). The count-enable inputs control the counting operations, which are executed on the rising edge of the clock input. The up/down count control determines the counting direction, while the master reset input can be used to reset the counter to zero. The device also includes ripple-carry output for cascading multiple counters, enabling the creation of multi-bit counters beyond 4 bits.

Applications

Due to its versatility and performance, the NXP 74HCT193D is suitable for a variety of applications, including:

  • Industrial control systems
  • Instrumentation and test equipment
  • Consumer electronics
  • Computers and computer peripherals
  • Automotive systems

With its robust design and compatibility with 5V systems, the 74HCT193D is a reliable choice for designers looking to implement a synchronous reversible counter in their digital circuits.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6241 $52.4820
47+ $2.1531 $101.1957
72+ $2.0859 $150.1848
100+ $2.0186 $201.8600
129+ $1.9513 $251.7177
172+ $1.7494 $300.8968
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess