The 74HCT4520N is a high-speed Si-gate CMOS device and is pin compatible with low power Schottky TTL (LSTTL). It is fabricated with silicon gate C2MOS technology and designed by NXP Semiconductors, a trusted leader in the electronics industry. This integrated circuit is a dual 4-bit synchronous binary counter, which features two individual counters with separate clock inputs (CP0 and CP1) but with a common reset input (MR).
Key Features:
- Synchronous Counting: Both counters operate synchronously, with the state changes of the flip-flops occurring on the rising edge of the clock pulse for precise and predictable operation.
- Reset Function: The common master reset input (MR) allows for the immediate clearing of both counters when held high, ensuring that the device can be rapidly initialized as needed.
- Expandability: The counters can be easily cascaded by feeding the ripple carry output (RCO) to the enable input (E) of the subsequent counter, allowing for the creation of larger counting chains.
- High Noise Immunity: Characterized by high noise immunity and low power consumption, the 74HCT4520N is robust and suitable for a variety of digital applications.
- Wide Operating Voltage: It operates across a wide voltage range from 4.5V to 5.5V, making it compatible with most 5V systems.
- TTL-Compatible Inputs: The inputs are TTL compatible, which allows for direct interfacing with TTL logic levels.
Applications:
The 74HCT4520N is versatile and can be used in a wide array of applications such as:
- Industrial control counters
- Frequency dividers
- Timers
- Time delay circuits
- Digital watches
- Automotive systems
- And many other digital logic applications
Product Specifications:
Attribute
Details
Package Type
PDIP-16
Operating Temperature
-40°C to +125°C
Logic Family
HCT
Logic Function
Binary Counter
Mounting Type
Through Hole
Dimensions
19.3 x 6.35 x 4.57 mm
With its robust design and high functionality, the 74HCT4520N from NXP is an excellent choice for any application requiring a reliable and efficient binary counting solution.