EN
  • EN
  • DE
  • IT

74LVC1G3157GM

Part No 74LVC1G3157GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2-CHANNEL ANALOG MULTIPLEXER/DEMULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132806-74LVC1G3157GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G3157GM CAD Model

Description

The NXP 74LVC1G3157GM is a high-performance, single-pole, double-throw (SPDT) analog switch designed for use in a wide range of applications, including signal routing, data acquisition systems, and communication devices. This versatile switch is part of NXP's LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation.

Key Features:

  • Low Voltage Operation: The switch operates at a supply voltage range of 1.65V to 5.5V, making it suitable for battery-operated devices and low-voltage logic circuits.
  • High Speed: With a typical switching speed of just a few nanoseconds, the 74LVC1G3157GM ensures rapid signal routing with minimal propagation delay.
  • Low Power Consumption: The device features ultra-low quiescent power dissipation, which is critical for extending battery life in portable applications.
  • Wide Operating Temperature: It is designed to operate over a broad temperature range from -40°C to +125°C, accommodating various environmental conditions.
  • Logic Level Translation: The switch can be used for logic level translation, allowing it to interface between different voltage domains within a system.
  • High Off Isolation: The device provides excellent signal isolation when in the 'off' state, minimizing crosstalk between channels.
  • EVM Compatible: It is compatible with the standard 5V CMOS logic levels, making it easy to integrate into existing designs without additional components.

Applications:

The 74LVC1G3157GM is suitable for a variety of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Analog and digital multiplexing
  • Portable communication devices
  • Medical equipment
  • Test and measurement setups

With its compact form factor, the NXP 74LVC1G3157GM is available in a space-saving XSON6 package, making it an ideal choice for high-density circuit designs where board space is at a premium. Its robust design and compatibility with various logic levels ensure that it can be easily adopted in a wide array of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
835+ $0.0695 $58.0325
1,775+ $0.0651 $115.5525
2,760+ $0.0628 $173.3280
3,965+ $0.0584 $231.5560
5,145+ $0.0561 $288.6345
6,425+ $0.0540 $346.9500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess