EN
  • EN
  • DE

74LVC241AD,112

Part No 74LVC241AD,112
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 118566-74LVC241AD,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC241AD,112 CAD Model

Description

Product Overview: 74LVC241AD,112 by NXP Semiconductors

The 74LVC241AD,112 is a high-performance, octal buffer/line driver with 3-state outputs, designed by NXP Semiconductors to ensure optimal functionality in a wide array of digital applications. This integrated circuit is part of the LVC family, which stands for Low-voltage CMOS, indicating that it operates at a lower voltage with reduced power consumption while still delivering high-speed performance.

Key Features

  • Logic Family: The device belongs to the LVC family, which is known for its high-speed operation at low power voltages.
  • Supply Voltage Range: It operates within a supply voltage range of 1.2V to 3.6V, making it compatible with modern low-voltage applications and ensuring energy efficiency.
  • Octal Buffers: The IC features eight buffers with 3-state outputs, providing the ability to drive lines with high current and to go into a high impedance state when needed.
  • High Noise Immunity: Equipped with inputs and outputs that are immune to glitch impulses, the 74LVC241AD,112 ensures stable operation even in noisy environments.
  • ESD Protection: It has excellent Electrostatic Discharge (ESD) protection, ensuring the device's longevity and reliability.

Applications

The versatility of the 74LVC241AD,112 allows it to be used in a variety of digital applications. It is particularly useful in scenarios where buffer or line driving capabilities are required, such as:

  • Bus interface or bus driving applications
  • Memory addressing and data routing
  • Signal buffering for data communication
  • Control systems
  • Microprocessor or microcontroller interfacing

Package and Quality

The 74LVC241AD,112 is packaged in a standard SOIC-20 (Small Outline Integrated Circuit) form factor, which is suitable for surface-mount technology (SMT). This packaging allows for efficient use of PCB (Printed Circuit Board) space and is favorable for automated assembly processes. NXP's commitment to quality ensures that each device meets rigorous industry standards for performance and reliability.

In conclusion, the 74LVC241AD,112 from NXP Semiconductors is a robust, low-voltage solution for a wide range of digital buffering and driving applications. Its low power consumption, high-speed operation, and strong ESD protection make it a reliable choice for designers looking to optimize their digital systems.

You May Also Be Interested in

NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess