EN
  • EN
  • DE
  • IT

74LVTH574DB

Part No 74LVTH574DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3 V octal D-type flip-flop; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133314-74LVTH574DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH574DB CAD Model

Description

Product Overview: NXP 74LVTH574DB Octal D-Type Flip-Flop

The NXP 74LVTH574DB is a high-performance, octal D-type flip-flop that features non-inverting 3-state outputs and is designed for use in applications requiring high-speed and low power consumption. This integrated circuit (IC) is part of the advanced 74LVTH family, which is known for its low-voltage, high-speed transceiver capabilities. The 74LVTH574DB is particularly suitable for the temporary storage of data, and it transfers the data to the output only on a positive-going edge of the clock pulse.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-state outputs.
  • Operating Voltage: 2.7V to 3.6V, allowing for interfacing with low-voltage systems.
  • High Drive: Capable of driving 50Ω transmission lines.
  • Bus Hold Data Inputs: Eliminates the need for external pull-up resistors to hold unused inputs.
  • Power-Off High-Impedance: Provides a high-impedance state during power-off to prevent backflow current.
  • Latch-Up Performance: Exceeds 500mA per EIA/JESD 78, Class II standards, ensuring robustness and reliability.
  • ESD Protection: Exceeds JESD 22, with a minimum of 2000V human body model (HBM) protection.

Applications

The 74LVTH574DB is versatile and can be used in a wide range of applications such as:

  • Memory registers
  • Data storage
  • Communication systems
  • Computers and computer peripherals
  • Industrial control systems

Quality and Reliability

As with all NXP products, the 74LVTH574DB is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability across different environmental conditions. The device is available in a SSOP48 package, which is designed for space-saving on PCBs and is also compatible with wave or reflow soldering processes.

Whether you are designing a sophisticated communication system or a complex digital processing unit, the NXP 74LVTH574DB offers a reliable solution for your high-speed data storage and transfer needs.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5137 $58.6781
32+ $3.7029 $118.4928
49+ $3.5874 $175.7826
67+ $3.4719 $232.6173
87+ $3.3564 $292.0068
116+ $3.0088 $349.0208
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess