The AFT05MS031GNR1 is a state-of-the-art RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This high-performance component is specifically engineered to meet the rigorous demands of mobile two-way radio applications. With its exceptional features, it offers an optimal solution for RF energy needs in VHF and UHF frequency bands.
Key Features
- Frequency Range: The AFT05MS031GNR1 operates efficiently over a broad frequency range, making it versatile for various RF applications.
- Power Output: It boasts a high output power level, ensuring clear signal transmission and reception in two-way radio systems.
- Efficiency: Designed with energy efficiency in mind, this transistor provides a sustainable solution that reduces power loss and heat generation.
- Ruggedness: The device is built to withstand harsh conditions, ensuring reliable performance and longevity in challenging environments.
- Thermal Performance: Excellent thermal characteristics allow for stable operation over a wide temperature range.
Applications
The AFT05MS031GNR1 is ideally suited for a variety of applications, including but not limited to:
- Professional Mobile Radio (PMR)
- Land Mobile Radio (LMR)
- Public Safety Communications
- Commercial Two-Way Radio Systems
Technical Specifications
Parameter
Value
Technology
LDMOS
Frequency Range
136-941 MHz
Output Power
1-2 W
Supply Voltage
7.5 V
Gain
18.7 dB
Efficiency
60%
With its robust design and high-quality performance, the AFT05MS031GNR1 from NXP Semiconductors represents a reliable and efficient solution for manufacturers and designers focusing on advanced RF communication systems.