EN
  • EN
  • DE

AFT09S282NR3

Part No AFT09S282NR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 70V 960MHZ OM-780-2 / RF Mosfet 28 V 1.4 A 960MHz 20dB 80W OM-780-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 960MHz
Gain 20dB
Voltage - Test 28 V
Current - Test 1.4 A
Power - Output 80W
Voltage - Rated 70 V
Mounting Type Surface Mount
Package / Case OM-780-2
Supplier Device Package OM-780-2
Base Product Number AFT09
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8541.29.0095
Win Source Part Number 860705-AFT09S282NR3
Ultra Librarian 3D Model Ultra Librarian AFT09S282NR3 CAD Model

Description

The AFT09S282NR3 is a state-of-the-art RF power LDMOS transistor developed by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This high-performance component is specifically designed for RF energy applications, delivering exceptional performance and reliability for a wide range of industrial, scientific, and medical (ISM) applications.

Key Features

  • Frequency Range: The AFT09S282NR3 operates at a frequency range of 902 to 928 MHz, making it ideal for applications within the ISM radio bands.
  • Output Power: With an impressive output power of 28 W CW, this LDMOS transistor can handle high-power applications with ease.
  • High Efficiency: It boasts a high drain-source efficiency, ensuring minimal energy loss during operation and contributing to overall system efficiency.
  • Robustness: The device is designed to be rugged, capable of withstanding high voltage standing wave ratio (VSWR) conditions, which is crucial for applications that may encounter mismatched load conditions.
  • Thermal Performance: The AFT09S282NR3 features an excellent thermal performance, thanks to its advanced package design, which allows for efficient heat dissipation.

Applications

The versatility of the AFT09S282NR3 makes it suitable for a variety of applications, including:

  • Industrial heating and welding equipment
  • Medical diagnostic and treatment devices
  • RF plasma lighting
  • Scientific research equipment

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The AFT09S282NR3 is built to meet stringent industry standards, ensuring long-term performance and stability in even the most demanding environments. With its advanced features and proven durability, the AFT09S282NR3 is an excellent choice for designers looking to enhance the capabilities of their RF energy systems.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $239.2501 $239.2501
2+ $214.5001 $429.0002
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess