EN
  • EN
  • DE

AU7555D/01,112

Part No AU7555D/01,112
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SINGLE TIMER 500KHZ 8SOIC  /  555 Type, Timer/Oscillator (Single) IC 500kHz 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Type 555 Type, Timer/Oscillator (Single)
Frequency 500kHz
Voltage - Supply 3V ~ 16V
Current - Supply 180 µA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Mounting SMD (SMT)
Base Product Number AU75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935274833112,AU7555D/01,AU7555D/01-ND
Standard Package 100
Win Source Part Number 1047065-AU7555D/01,112
Ultra Librarian 3D Model Ultra Librarian AU7555D/01,112 CAD Model

Description

The NXP AU7555D/01,112 is a high-performance, automotive-grade microcontroller designed to meet the rigorous demands of modern vehicle electronics. This advanced microcontroller is part of NXP's broad portfolio of automotive solutions, which are renowned for their reliability, robustness, and cutting-edge technology. The AU7555D/01,112 is specifically engineered to support complex applications such as advanced driver assistance systems (ADAS), in-vehicle networking, body electronics, and powertrain management.

Key Features

  • High Processing Power: Equipped with a powerful core, the AU7555D/01,112 delivers exceptional computational speed, enabling real-time processing of multiple tasks simultaneously.
  • Enhanced Memory: It comes with ample integrated memory, facilitating efficient data storage and quick access to vital programs and instructions.
  • Robust I/O Capabilities: A wide array of input/output options ensures versatile connectivity with various automotive sensors, actuators, and communication modules.
  • Automotive Networking: The device supports standard automotive communication protocols, including CAN, LIN, and FlexRay, making it ideal for in-vehicle networks.
  • Low Power Consumption: Despite its performance capabilities, the AU7555D/01,112 is designed for low power consumption, contributing to improved energy efficiency in automotive systems.
  • Temperature Resilience: It operates reliably across a wide temperature range, a critical feature for the harsh conditions encountered in automotive environments.

Applications

The versatility of the NXP AU7555D/01,112 microcontroller makes it suitable for a variety of automotive applications. It is an excellent choice for engine control units (ECUs), transmission control modules, braking systems, electric power steering, and other safety-critical applications where performance and reliability are paramount.

Quality and Reliability

NXP's commitment to quality is evident in the AU7555D/01,112, which is built to meet the highest automotive industry standards. The microcontroller is AEC-Q100 qualified, ensuring that it withstands the stringent requirements for automotive electronic components. With its advanced features and proven durability, the AU7555D/01,112 is a trusted solution for automotive manufacturers worldwide.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Texas Instruments
IC OSC PROG TIMER NANO PWR 6TSOT
Lowest to $0.5623
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Microchip Technology
MEMS OSC XO 50.0000MHZ CMOS SMD / 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
Microchip Technology
MEMS OSC XO 24.0000MHZ CMOS SMD / 24 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess