Introducing the BC817-40/B Transistor from NXP
The BC817-40/B is a high-performance, surface-mount NPN bipolar transistor from NXP Semiconductors, crafted for a wide range of applications. This versatile component is designed to deliver reliable and efficient performance in various electronic circuits. The BC817-40/B is a popular choice among design engineers due to its robust feature set and compact SOT-23 package, which makes it ideal for space-constrained applications.
Key Features
- Type: NPN Bipolar Transistor
- Package: SOT-23, a small and efficient surface-mount package
- Collector-Emitter Voltage (V<sub>CEO): 45V, providing sufficient voltage handling for numerous applications
- Collector Current (I<sub>C): Up to 500mA, supporting a wide range of operational requirements
- DC Current Gain (h<sub>FE): High gain with a minimum value of 250 at 100mA I<sub>C, ensuring efficient amplification
- Transition Frequency (f<sub>T): 100MHz, offering excellent switching characteristics for high-speed operations
Applications
The BC817-40/B transistor is suitable for an array of applications, including but not limited to:
- Switching and Amplification in consumer electronics
- Driver stages in audio amplifiers
- Signal processing circuits
- Control systems
- Power management solutions
Reliability and Quality
NXP Semiconductors is renowned for its commitment to quality and reliability, and the BC817-40/B is no exception. This transistor is manufactured using state-of-the-art processes, ensuring consistent performance and longevity. It is also characterized by its low power dissipation and high surge current capability, making it a robust choice for demanding environments.
Conclusion
Whether you're designing a simple consumer gadget or a sophisticated industrial system, the BC817-40/B from NXP offers the performance and reliability needed to meet your circuit design requirements. Its combination of high current capacity, voltage handling, and switching speed makes it a highly adaptable component that can be integrated into a multitude of electronic projects.