Product Overview: BC817-40/DG/B2 - NXP Semiconductors
The BC817-40/DG/B2 is a high-performance NPN bipolar junction transistor (BJT) from NXP Semiconductors, renowned for its reliability and efficiency in a wide range of electronic applications. This discrete semiconductor product is designed to offer a balanced combination of features that make it suitable for switching and amplification purposes.
Key Features:
- Transistor Polarity: NPN - This type of transistor is well-suited for high-speed switching and offers a faster response time compared to PNP transistors.
- Collector-Emitter Voltage (Vceo): 45V - This rating ensures that the transistor can handle moderate voltage applications without risk of breakdown.
- Collector Current (Ic): 500mA - The BC817-40/DG/B2 can drive moderate loads, making it versatile for use in a variety of circuits.
- Power Dissipation (Pd): 250mW - This indicates the amount of power the transistor can dissipate without exceeding its maximum operating temperature, ensuring stable performance.
- DC Current Gain (hFE): 250 to 600 - A high current gain implies that the transistor can amplify a small input current into a much larger output current, which is essential for amplification applications.
- Operating Temperature Range: -65°C to +150°C - The device is designed to operate reliably in a wide range of environmental conditions.
- Package / Case: SOT-23 - A small and versatile surface-mount package that is widely used in modern electronic designs for its space-saving characteristics.
Applications:
The BC817-40/DG/B2 transistor is suitable for a diverse array of applications, including but not limited to:
- General-purpose switching and amplification
- Driver stages in hi-fi amplifiers and television circuits
- Control systems
- Signal processing
- Power management functions
This NXP transistor is a reliable choice for designers who require a component with a good balance of speed, current handling, and voltage ratings. Whether for commercial or industrial use, the BC817-40/DG/B2 is a dependable building block for your electronic designs.