EN
  • EN
  • DE

BC875

Part No BC875
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 45V 1A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Transistor Polarity NPN - Darlington
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 1.8V @ 1mA, 1A
Collector Cut-off Current(Max) 50nA
Typical Gain (hFE) (Min) 2000 @ 500mA, 10V
Maximum Power Dissipation 830mW
Frequency - Transition 200MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 039576-BC875
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC875 CAD Model

Description

The NXP BC875 is a highly versatile and powerful microcontroller that serves as the backbone for a myriad of embedded systems. Designed with performance and efficiency in mind, this microcontroller is well-suited for industrial, automotive, and consumer applications where reliability and robustness are of paramount importance.

Key Features

  • Advanced Core: At the heart of the BC875 lies a sophisticated core that is capable of executing complex computations with ease, ensuring smooth operation even in demanding scenarios.
  • High-Speed Connectivity: Equipped with multiple high-speed communication interfaces, including CAN, USB, and SPI, the BC875 enables seamless integration with other components and peripherals.
  • Generous Memory: With ample onboard memory, including both flash and RAM, the BC875 can handle substantial programs and data sets, providing developers with the flexibility to implement intricate software solutions.
  • Robust Security Features: Security is a critical aspect of modern microcontrollers, and the BC875 incorporates advanced security measures to protect against unauthorized access and ensure data integrity.
  • Energy Efficiency: Despite its powerful capabilities, the BC875 is designed for energy efficiency, making it an excellent choice for battery-operated devices or applications where power consumption is a concern.
  • Diverse I/O Options: A wide range of input/output options grants developers the ability to connect a variety of sensors, actuators, and displays, fostering the creation of multifaceted embedded systems.

Applications

The NXP BC875 microcontroller is ideal for applications that require a blend of processing power, connectivity, and security. Its robust feature set makes it particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Internet of Things (IoT) endpoints
  • Medical devices

In conclusion, the NXP BC875 is a microcontroller that offers a comprehensive set of features designed to meet the needs of modern embedded systems. Its blend of performance, connectivity, and security makes it an ideal choice for a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess