EN
  • EN
  • DE

BFU725F

Part No BFU725F
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description Trans RF BJT NPN 2.8V 0.04A 136mW 4-Pin(3+Tab) DFP / TRANSISTOR NPN 40MA SOT343
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 2.8V
Frequency - Transition 55GHz
Noise Figure (dB Typ @ f) 0.42dB to 1.1dB @ 1.5GHz to 12GHz
Gain 10dB to 24dB
Maximum Power Dissipation 136mW
Typical Gain (hFE) (Min) 160 @ 10mA, 2V
Maximum Current Collector 40mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 4-SO
Win Source Part Number 235169-BFU725F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BFU725F
Introduction Date December 06, 2007
ECCN EAR99
Country of Origin China, Hong Kong, Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BFU725F CAD Model

Description

The NXP BFU725F is a high-performance, silicon-based NPN wideband transistor that is designed to meet the rigorous demands of modern RF front-end applications. This transistor is a part of NXP's extensive RF bipolar transistors portfolio, which is renowned for delivering exceptional performance and reliability.

Key Features

  • High Gain: The BFU725F offers a high gain-bandwidth product, which is essential for applications requiring efficient amplification of RF signals.
  • Low Noise Figure: With a low noise figure, this transistor ensures that signal integrity is maintained, making it ideal for sensitive RF receivers and other noise-critical applications.
  • Wide Frequency Range: It operates effectively across a broad frequency range, making it versatile for various applications, from commercial to aerospace and defense.
  • High Linearity: The linearity of the BFU725F is a significant advantage, especially in communication systems where maintaining signal fidelity is crucial.

Applications

The BFU725F is well-suited for a variety of applications, including but not limited to:

  • Low-noise amplifiers (LNAs) in cellular and cordless phones
  • Global Positioning System (GPS) receivers
  • Wireless LAN and broadband radio systems
  • RFID readers and other RF identification devices
  • Professional mobile radio applications

Product Specifications

The BFU725F boasts an impressive set of specifications:

  • Transition frequency (fT) of 25 GHz, enabling high-frequency operations
  • Collector-emitter voltage (VCEO) of 12 V, providing a robust operating range
  • Collector current (IC) of 40 mA, suitable for a range of RF applications
  • Power dissipation (Ptot) of 1.3 W, ensuring thermal stability under normal operating conditions

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The BFU725F is manufactured using state-of-the-art processes, ensuring both performance and reliability that customers can depend on for their critical RF applications.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2482 $58.3270
570+ $0.2037 $116.1090
880+ $0.1974 $173.7120
1,210+ $0.1910 $231.1100
1,565+ $0.1846 $288.8990
2,095+ $0.1656 $346.9320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,461 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess