EN
  • EN
  • DE

BLC8G27LS-245AVJ

Part No BLC8G27LS-245AVJ
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS RF 240W 65V LDMOS SOT1251 / RF Mosfet LDMOS (Dual), Common Source 28 V 500 mA 2.5GHz ~ 2.69GHz 14.5dB 56W 8-DFM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Transistor Type LDMOS (Dual), Common Source
Frequency 2.5GHz ~ 2.69GHz
Gain 14.5dB
Voltage - Test 28 V
Current - Test 500 mA
Power - Output 56W
Voltage - Rated 65 V
Package / Case SOT-1251-2
Supplier Device Package 8-DFM
Base Product Number BLC8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 934068216118
Standard Package 100
Win Source Part Number 1028849-BLC8G27LS-245AVJ
Ultra Librarian 3D Model Ultra Librarian BLC8G27LS-245AVJ CAD Model

Description

NXP BLC8G27LS-245AVJ RF Power LDMOS Transistor

The NXP BLC8G27LS-245AVJ is a state-of-the-art RF power LDMOS transistor that is designed to meet the needs of high-demand applications. This advanced semiconductor device is specifically engineered for use in RF power amplifiers across a wide range of frequencies, making it an ideal choice for broadcast transmitters, industrial, scientific, and medical (ISM) applications, as well as for RF energy solutions.

With its exceptional performance characteristics, the BLC8G27LS-245AVJ operates within the 2700 MHz frequency range, making it perfectly suited for LTE and 4G wireless infrastructure. This product is part of NXP's LDMOS (Laterally Diffused Metal Oxide Semiconductor) portfolio, which is renowned for its high efficiency, thermal stability, and reliability, all of which are critical for maintaining consistent performance in demanding environments.

The BLC8G27LS-245AVJ boasts a high output power of 245 watts CW (Continuous Wave), ensuring strong signal transmission and amplification capabilities. Its high gain and excellent ruggedness are complemented by its ability to withstand severe load mismatch conditions, which is essential for maintaining functionality and longevity in unpredictable or variable operational scenarios.

This RF power LDMOS transistor is housed in a robust ceramic package, which provides excellent mechanical protection and ensures optimal thermal management. The package is designed to be easily integrated into a variety of circuit designs, offering designers flexibility and ease of use. Additionally, the BLC8G27LS-245AVJ is characterized by its excellent linearity, making it a suitable choice for applications requiring high-quality signal amplification.

NXP's commitment to quality and performance is evident in the BLC8G27LS-245AVJ, which has been rigorously tested to meet the highest industry standards. With its combination of power, efficiency, and reliability, this LDMOS transistor is a powerful component that can significantly enhance the performance of RF amplification systems.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess