The BSH112 is a high-performance, N-channel, logic level, enhancement-mode Field Effect Transistor (FET) produced by NXP Semiconductors. Designed for high-speed switching applications, this MOSFET is part of NXP's broad portfolio of efficient semiconductor solutions. It is commonly utilized in power management circuits, motor controls, and other applications demanding a compact and efficient power switching element.
Key Features
- Low Threshold Voltage: The BSH112 is characterized by a low threshold voltage, which allows it to be driven by logic-level voltages. This makes it compatible with a wide range of microcontroller outputs, reducing the need for additional driver circuits.
- High-Speed Switching: Engineered for rapid switching, the BSH112 minimizes transition times, thereby reducing power loss and improving overall efficiency in high-frequency applications.
- Low On-Resistance: With its low on-state resistance (R<sub>DS(on)), the BSH112 ensures minimal voltage drop and power loss when conducting, which is crucial for power-sensitive designs.
- Surface-Mount Package: The device is offered in a compact SOT-23 package, making it suitable for space-constrained applications and facilitating easy integration into surface-mount technology (SMT) manufacturing processes.
Applications
The versatility of the BSH112 allows it to be used in a variety of applications, including but not limited to:
- Power management modules
- Battery-powered systems
- DC-DC converters
- Motor control circuits
- Load switches
- Portable electronic devices
Specifications
Parameter
Value
Drain-source voltage (V<sub>DS)
50 V
Continuous drain current (I<sub>D)
1.1 A
Power dissipation (P<sub>D)
360 mW
Operating temperature range
-55°C to +150°C
With its combination of low power consumption, high efficiency, and fast switching capabilities, the BSH112 is an excellent choice for designers looking to optimize their power management and control systems.