EN
  • EN
  • DE

BTA204S-1000C

Part No BTA204S-1000C
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC 1KV 4A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Reel(TR)
Triac Type Standard
Voltage - Off State 1000V (1kV)
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 25A, 27A
Current - Gate Trigger (Igt) (Max) 35mA
Current - Hold (Ih) (Max) 20mA
Configuration Single
Mounting Style SMD/SMT
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package DPAK
Win Source Part Number 201489-BTA204S-1000C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA204S-1000C CAD Model

Description

Product Overview: BTA204S-1000C

The BTA204S-1000C is a high-performance triac, designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This triac is specifically engineered to meet the needs of modern AC load control applications, providing a robust and efficient solution for designers looking to manage power in their electronic circuits.

Key Features

  • High Blocking Voltage: With a maximum repetitive peak off-state voltage (VDRM) of 1000V, the BTA204S-1000C is capable of handling high-voltage applications with ease, ensuring reliability even under stressful conditions.
  • Current Rating: The triac offers a high RMS on-state current (IT(RMS)) of 4A, making it suitable for controlling moderate power levels in various electronic devices.
  • High Surge Current: It can handle a non-repetitive surge peak on-state current (ITSM) of up to 40A, providing excellent performance during short overcurrent events.
  • Sensitive Gate: The BTA204S-1000C features a sensitive gate that allows for direct interfacing with microcontrollers and other logic-level devices, simplifying the design of control circuits.
  • Package: Enclosed in a surface-mount DPAK (TO-252) package, the triac ensures a compact footprint on PCBs, making it ideal for space-constrained applications.
  • Operating Temperature Range: It is designed to operate within a wide temperature range of -40°C to +125°C, accommodating various environmental conditions without compromising performance.

Applications

The BTA204S-1000C is versatile and can be implemented in a multitude of applications, including but not limited to:

  • Home appliances (e.g., washing machines, dishwashers, electric heaters)
  • Lighting systems (e.g., dimmers, switchers)
  • Motor control circuits
  • Power tools
  • Industrial automation

Conclusion

In summary, the BTA204S-1000C from NXP Semiconductors is a powerful and reliable triac suitable for a wide range of AC power control applications. Its high blocking voltage, current handling capability, and sensitive gate make it an excellent choice for designers looking to build efficient and robust electronic systems.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7193 $61.3509
30+ $3.8727 $116.1810
47+ $3.7514 $176.3158
64+ $3.6302 $232.3328
83+ $3.5089 $291.2387
111+ $3.1462 $349.2282
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess