EN
  • EN
  • DE

BUK9675-100A/C1J

Part No BUK9675-100A/C1J
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS N-CH LFPAK / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NXP
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number BUK96
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 440137-BUK9675-100A/C1J
Ultra Librarian 3D Model Ultra Librarian BUK9675-100A/C1J CAD Model

Description

The BUK9675-100A/C1J is a high-performance, N-channel TrenchMOS™ standard level FET manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to meet the rigorous demands of modern electronic circuits, offering a combination of low on-state resistance and high switching speed. It is well-suited for a wide range of applications including automotive, power management, and industrial systems.

Key Features

  • Low On-State Resistance: The BUK9675-100A/C1J boasts an exceptionally low on-state resistance (R<sub>DS(on)), which reduces power loss and improves efficiency in high-current applications.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, contributing to better performance and reduced energy consumption.
  • Standard Level Gate Drive: The device operates with standard level gate drives, making it compatible with a wide range of drive circuits and simplifying design integration.
  • Robust Thermal Performance: The BUK9675-100A/C1J is encapsulated in a TO-220 package, known for its excellent thermal conduction properties, ensuring reliable operation even under high temperature conditions.
  • Automotive Qualified: This product is qualified for automotive applications, meeting the stringent requirements for reliability and performance in the automotive industry.

Applications

The versatility of the BUK9675-100A/C1J allows it to be used in various applications, including:

  • Automotive systems such as engine control units, power steering, and braking systems.
  • DC/DC converters and power supplies for high-efficiency energy conversion.
  • Motor drives and controllers for precise motor operation and control.
  • Load switching applications where efficient power management is critical.

Product Specifications

Parameter Value Drain-to-Source Voltage (V<sub>DS) 100 V Continuous Drain Current (I<sub>D) 75 A On-State Resistance (R<sub>DS(on)) 8.7 mΩ Package TO-220

The BUK9675-100A/C1J is a testament to NXP's commitment to providing innovative semiconductor solutions that drive the electronics industry forward. With its robust features and proven performance, it stands as a solid choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess