EN
  • EN
  • DE

BZB84-B5V6

Part No BZB84-B5V6
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 5.6V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±2%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 1μA @ 2V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 201765-BZB84-B5V6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB84-B5V6 CAD Model

Description

Introducing the BZB84-B5V6 Zener Diode from NXP Semiconductors

The BZB84-B5V6 is a robust and precise voltage regulator diode designed by NXP Semiconductors, a leader in the electronic components industry. This product is part of the BZB84 series, which is renowned for its high performance and reliability. The B5V6 variant offers a nominal Zener voltage of 5.6V, making it an excellent choice for a variety of voltage regulation applications.

Key Features

  • Zener Voltage: The BZB84-B5V6 provides a 5.6V nominal Zener voltage, which is ideal for stabilizing voltage in electronic circuits.
  • Power Dissipation: With a total power dissipation of 250mW, this diode can handle a substantial amount of energy, making it suitable for high-performance applications.
  • Package: The diode comes in a small SOT23 surface-mounted package, which is perfect for applications where space is at a premium.
  • Double Diode Configuration: This component features a double diode configuration, which provides additional design flexibility for circuit designers.
  • Temperature Stability: It has excellent stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Low Leakage Current: The low leakage current characteristic of the BZB84-B5V6 minimizes power loss and improves efficiency.

Applications

The BZB84-B5V6 is suitable for a wide range of applications, including:

  • Power supply regulation
  • Overvoltage protection
  • Switching power supplies
  • Consumer electronics
  • Automotive electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BZB84-B5V6 Zener diode is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Whether you are designing a simple power supply or a complex electronic system, the BZB84-B5V6 is a reliable choice that will provide stable voltage regulation with excellent performance.

For technical specifications, application notes, and more information, please visit the NXP Semiconductors product page or contact their customer support for assistance in integrating this component into your design.

You May Also Be Interested in

Rohm Semiconductor
Zener diodes
Need more? Email Us
Vishay
Small Signal Zener Diodes, Dual
Lowest to $0.0889
Diodes Incorporated
DIODE ZENER ARRAY 5.6V SOT363 / Diode Zener Dual Anti Parallel 5.6V 7.14% 200mW 6-Pin SOT-363 T/R
Lowest to $0.0589
Panjit
TRIPLE ISOLATED 200mW ZENERS
Lowest to $1.1608
Rohm Semiconductor
Zener diode
Lowest to $0.0681
NXP / Nexperia
Voltage regulator double diodes
Lowest to $0.1094
NXP / Nexperia
Voltage regulator double diodes
Need more? Email Us
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1776 $58.6080
795+ $0.1458 $115.9110
1,230+ $0.1413 $173.7990
1,690+ $0.1368 $231.1920
2,190+ $0.1321 $289.2990
2,925+ $0.1185 $346.6125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess