EN
  • EN
  • DE

BZB84-B8V2

Part No BZB84-B8V2
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 8.2V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 8.2V
Tolerance ±2%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 700nA @ 5V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 201766-BZB84-B8V2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB84-B8V2 CAD Model

Description

Introducing the BZB84-B8V2 Zener Diode from NXP Semiconductors

The BZB84-B8V2 is a high-performance Zener diode produced by NXP Semiconductors, a leader in the electronic components industry. This small-signal Zener diode is designed to provide a reliable voltage regulation solution for a wide range of applications. With a nominal Zener voltage of 8.2V, it is ideal for use in voltage stabilization and voltage reference circuits.

Key Features:

  • Zener Voltage: The BZB84-B8V2 has a Zener voltage of 8.2V, which is precise and stable, ensuring consistent performance across various conditions.
  • Power Dissipation: This diode can handle a power dissipation of 250mW, making it suitable for a variety of low-power applications.
  • Package: Encased in a small SOT-23 surface-mount package, the BZB84-B8V2 is optimized for high-density PCB designs and is easy to integrate into a variety of electronic systems.
  • Double Diode Configuration: It features a double diode configuration that allows for flexibility in circuit design and can be used in bidirectional voltage regulation scenarios.

Applications:

The BZB84-B8V2 is versatile and can be used in numerous electronic circuits and products. Some of the common applications include:

  • Consumer electronics such as TVs, radios, and computers for voltage regulation.
  • Power supply circuits where stable reference voltages are crucial.
  • Automotive electronics that require consistent voltage regulation under variable conditions.
  • Telecommunication equipment for protecting against voltage spikes and surges.

Quality and Reliability:

NXP Semiconductors is renowned for its commitment to quality, and the BZB84-B8V2 is no exception. It is manufactured to high standards, ensuring that each diode offers reliable performance and longevity. Whether for industrial, commercial, or consumer applications, the BZB84-B8V2 from NXP is an excellent choice for designers looking for a dependable Zener diode solution.

For detailed specifications and application notes, designers and engineers are encouraged to consult the BZB84-B8V2 datasheet available on the NXP Semiconductors website.

You May Also Be Interested in

NXP / Nexperia
Dual Zener diodes
Need more? Email Us
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
NXP / Nexperia
Voltage regulator double diodes
Lowest to $0.1094
NXP / Nexperia
Voltage regulator double diodes
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER ARRAY 15V SOT23 / Diode Zener Dual Common Anode 15V 2% 300mW Automotive 3-Pin TO-236AB T/R
Lowest to $0.0489
Vishay
DIODE ZENER 9.1V 300MW SOT23 / Diode Zener Dual Common Cathode 9.1V 5% 300mW 3-Pin SOT-23 T/R
Need more? Email Us
Panjit
TRIPLE ISOLATED 200mW ZENERS
Lowest to $1.1608
Panjit
Lowest to $0.7219
NXP / Nexperia
Dual Zener diodes
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3962 $59.4300
355+ $0.3257 $115.6235
550+ $0.3153 $173.4150
760+ $0.3049 $231.7240
985+ $0.2945 $290.0825
1,315+ $0.2645 $347.8175
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess