EN
  • EN
  • DE

BZB84-C24

Part No BZB84-C24
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 24V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 24V
Tolerance ±5%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 70 Ohm
Current - Reverse Leakage @ Vr 50nA @ 16.8V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 201767-BZB84-C24
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZB84-C24 CAD Model

Description

Product Overview: BZB84-C24 from NXP Semiconductors

The BZB84-C24 is a robust and versatile dual zener diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This component is commonly used in voltage regulation and protection applications across various electronic circuits. The BZB84-C24 is housed in a compact SOT23 surface-mount package, making it suitable for high-density PCB designs where space is at a premium.

Key Features

  • Zener Voltage: The BZB84-C24 is designed to provide a precise zener voltage of 24V, making it ideal for applications requiring stable voltage regulation.
  • Dual Diode Configuration: This component contains two zener diodes in a common anode configuration, allowing for bidirectional voltage regulation and simplifying circuit design.
  • Power Dissipation: With a total power dissipation of 300mW, the BZB84-C24 can handle moderate power levels, suitable for a variety of electronic applications.
  • Low Leakage Current: It exhibits low leakage current, ensuring minimal power loss and increased efficiency in the circuit.
  • Wide Operating Temperature Range: The device operates effectively over a broad temperature range from -55°C to +150°C, ensuring reliability in extreme conditions.

Applications

The BZB84-C24 is a practical component for numerous applications, including:

  • Voltage stabilization in power supplies and converters
  • Protection circuits against overvoltage conditions
  • Waveform shaping and clipping circuits
  • Reference voltage sources in analog and digital circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZB84-C24 is no exception. It is manufactured to high standards, ensuring that it meets the stringent requirements of industrial, commercial, and even automotive grade applications. The component is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.

Whether you're designing a power management system, assembling a consumer electronic device, or developing automotive electronics, the BZB84-C24 from NXP Semiconductors is a reliable choice that combines performance with a small form factor.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator double diodes
Lowest to $0.1094
Central Semiconductor Corp
DUAL ZENER DIODE 3.6 VOLTS THRU 33 VOLTS 350mW, 5% TOLERANCE
Lowest to $1.6066
Diodes Incorporated
DIODE ZENER ARRAY 5.6V SOT363 / Diode Zener Dual Anti Parallel 5.6V 7.14% 200mW 6-Pin SOT-363 T/R
Lowest to $0.0589
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER ARRAY 27V SOT23 / Diode Zener Dual Common Anode 27V 5% 300mW Automotive 3-Pin TO-236AB T/R
Need more? Email Us
Rohm Semiconductor
ESD Protection Diode
Lowest to $0.1235
NXP / Nexperia
Dual Zener diodes
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1,025+ $0.0490 $50.2250
2,485+ $0.0403 $100.1455
3,850+ $0.0390 $150.1500
5,310+ $0.0377 $200.1870
6,850+ $0.0365 $250.0250
9,175+ $0.0327 $300.0225
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1025 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess