EN
  • EN
  • DE

CLRC66303HNE

Part No CLRC66303HNE
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID RDR/TRAN 13.56MZ 32HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Package Tray
Product Status Active
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards ISO 14443
Interface I2C, SPI, UART
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number CLRC66303
Standard Package 490 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.39.0001
Win Source Part Number 851901-CLRC66303HNE
Ultra Librarian 3D Model Ultra Librarian CLRC66303HNE CAD Model

Description

The NXP CLRC66303HNE is a cutting-edge, multi-protocol NFC frontend that supports a wide range of contactless communication methods and protocols. It is part of NXP's highly acclaimed CLRC663 family, known for its exceptional performance in various applications such as access control, payment systems, and identification.

Key Features

  • Multi-Protocol Support: The device is compatible with a variety of NFC technologies, including ISO/IEC 14443 A/B, ISO/IEC 15693, ISO/IEC 18000-3M3, and FeliCa, making it extremely versatile for different use cases.
  • High Integration: This frontend integrates an RF contactless UART, an EEPROM, and a highly efficient power management system, providing a comprehensive solution for NFC applications.
  • Advanced Security: With support for advanced cryptographic algorithms, the CLRC66303HNE ensures secure transactions and protection against unauthorized access.
  • High-Speed Communication: It offers high data rates of up to 848 kbit/s, enabling quick and efficient data transfer between devices.
  • Energy Efficiency: Designed with power-saving modes, the product ensures low power consumption, which is essential for battery-operated devices.

Applications

The versatility of the CLRC66303HNE makes it suitable for a wide range of applications. It is ideal for:

  • Access Control Systems
  • Payment Terminals
  • Public Transportation Fare Collection
  • Loyalty Programs
  • Smart Advertising

Technical Specifications

The NXP CLRC66303HNE is designed to meet the demands of sophisticated NFC applications. It operates at a frequency of 13.56 MHz and is equipped with a 32-bit ARM Cortex-M0 processor. The device also features multiple power-saving modes, including a low-power card detection mode, and an automatic gain control for improved receiver sensitivity and robustness in various environments.

Conclusion

Overall, the NXP CLRC66303HNE is a powerful and flexible NFC frontend solution that offers a blend of high performance, security, and energy efficiency. Its multi-protocol capability and high-speed communication make it an excellent choice for developers looking to integrate NFC functionality into their products.

You May Also Be Interested in

STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2772 $52.4352
38+ $2.6890 $102.1820
58+ $2.6050 $151.0900
80+ $2.5209 $201.6720
103+ $2.4369 $251.0007
138+ $2.1848 $301.5024
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,820 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess