Introducing the NXP LD6816CX4/C33P - A Versatile Low Voltage MOSFET
The NXP LD6816CX4/C33P is a state-of-the-art low voltage MOSFET designed to deliver high efficiency and performance in a wide range of applications. This compact component is part of NXP's leading-edge TrenchMOS™ technology line, which is renowned for its low on-state resistance and minimal power dissipation, making it an ideal choice for power management tasks.
Key Features
- Low Threshold Voltage: The LD6816CX4/C33P boasts a low threshold voltage, ensuring it can operate effectively at lower voltages, which is essential for battery-operated devices.
- High-Speed Switching: Designed for fast switching applications, this MOSFET can handle high-frequency operations with ease, making it suitable for modern, high-performance circuits.
- Low On-State Resistance (R<sub>DS(on)): The device features an extremely low on-state resistance, which translates to reduced conduction losses and improved overall efficiency.
- Small Footprint: Housed in a small, leadless package, the LD6816CX4/C33P is perfect for space-constrained applications without compromising on power or thermal performance.
Applications
The NXP LD6816CX4/C33P is versatile enough to be used in a variety of applications, including but not limited to:
- Mobile phones and personal media players
- Portable gaming devices
- Power management modules
- DC/DC converters
- Load switches
- Battery management systems
Technical Specifications
Some of the technical specifications of the LD6816CX4/C33P include:
- Drain-source voltage (V<sub>DS): 30V
- Continuous drain current (I<sub>D): 5.4A
- Power dissipation (P<sub>D): 1.25W
- Operating temperature range: -55°C to +150°C
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The LD6816CX4/C33P is no exception, offering robust performance even in the most demanding conditions.