EN
  • EN
  • DE

LD6938CX6/1833PLJ

Part No LD6938CX6/1833PLJ
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V/3.3V 6WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-WLCSP (1.2x0.80)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-XFBGA, WLCSP
Case / Package 6-WLCSP (1.2x0.80)
Family Name LD693
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922865-LD6938CX6/1833PLJ
Ultra Librarian 3D Model Ultra Librarian LD6938CX6/1833PLJ CAD Model

Description

The NXP LD6938CX6/1833PLJ is a state-of-the-art semiconductor product designed for high-performance applications requiring reliability and efficiency. This product is part of NXP's extensive portfolio, which is known for integrating innovative technologies into compact and energy-efficient designs.

Key Features

  • Advanced Technology: Built on NXP's cutting-edge semiconductor process, the LD6938CX6/1833PLJ offers superior performance and power efficiency, making it suitable for demanding environments and applications.
  • High-Speed Operation: Engineered for speed, this product supports rapid data processing and high-frequency operations, which is essential for applications such as high-speed communication, computing, and advanced digital signal processing.
  • Low Power Consumption: Despite its high performance, the LD6938CX6/1833PLJ is designed to consume minimal power, contributing to the overall energy efficiency of the system it is integrated into.
  • Durability: NXP products are synonymous with durability, and the LD6938CX6/1833PLJ is no exception. It is built to withstand harsh conditions and provide consistent performance over its lifespan.
  • Compact Form Factor: The small footprint of the LD6938CX6/1833PLJ allows it to fit into tight spaces, making it ideal for compact systems without compromising on functionality.

Applications

The versatility of the NXP LD6938CX6/1833PLJ allows it to be used across various sectors. It is particularly well-suited for:

  • Telecommunication systems
  • Advanced computing platforms
  • High-speed networking equipment
  • Automotive electronics
  • Industrial control systems

Quality and Support

NXP is committed to delivering not only high-quality products but also excellent customer support. The LD6938CX6/1833PLJ comes with NXP's guarantee of quality, backed by comprehensive technical support and documentation to assist with integration, development, and troubleshooting.

Conclusion

In conclusion, the NXP LD6938CX6/1833PLJ is an exceptional product for designers and engineers looking to incorporate a robust, high-performance semiconductor into their next project. With its combination of speed, efficiency, and compact design, it stands out as a top choice for a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess