EN
  • EN
  • DE

MC908AZ60AVFUR2

Part No MC908AZ60AVFUR2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 60KB Flash 5V Automotive 64-Pin PQFP T/R / IC MCU 8BIT 60KB FLASH 64QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Reel package
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8.4MHz
Connectivity CAN, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 52
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 15x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-QFP
Manufacturer Package 64-QFP (14x14)
Win Source Part Number 788047-MC908AZ60AVFUR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC908AZ60A
Introduction Date March 19, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC908AZ60AVFUR2 CAD Model

Description

NXP MC908AZ60AVFUR2 Microcontroller

The NXP MC908AZ60AVFUR2 is a robust and versatile 8-bit microcontroller designed to cater to a wide range of applications requiring efficient control and processing capabilities. This MCU is part of NXP's MC9S08 family, which is renowned for its high-performance architecture, low power consumption, and flexible feature set, making it an ideal choice for automotive, industrial, and consumer applications.

Key Features:

  • Core: The microcontroller is built around an HC08 core, which operates at a maximum frequency of 8 MHz, providing a balance between processing power and energy efficiency.
  • Flash Memory: It comes equipped with 60 KB of on-chip flash memory, which is ample for storing firmware and application code, and contributes to the reliability of the system by eliminating the need for external memory components.
  • RAM: With 2 KB of RAM, the MC908AZ60AVFUR2 offers sufficient space for data storage and efficient execution of real-time tasks.
  • I/O Ports: The device features multiple input/output ports, including 54 general-purpose I/O pins that provide the flexibility to interface with a variety of peripherals and external devices.
  • Analog-to-Digital Converter: An integrated 8-channel, 10-bit analog-to-digital converter allows for accurate conversion of analog signals to digital data, which is essential for sensor interfacing and analog signal processing.
  • Timers: It includes an array of timers, such as an 8-channel, 16-bit timer/pulse-width modulator (TPM), which is critical for precise event measurement and motor control applications.
  • Communication Interfaces: The MCU supports multiple communication protocols, including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), facilitating easy data exchange with other microcontrollers and peripheral devices.
  • Voltage Range: It operates within a voltage range of 4.5V to 5.5V, making it suitable for a variety of power environments.
  • Temperature Range: The operating temperature range of -40°C to 85°C ensures reliable performance in extreme conditions, which is particularly important for automotive and industrial applications.
  • Packaging: The microcontroller is available in a compact 64-QFP (Quad Flat Package) form factor, which is conducive to space-constrained applications.

The MC908AZ60AVFUR2 by NXP is engineered to deliver high-quality performance and reliability for systems requiring complex control algorithms and real-time processing. Its comprehensive set of features makes it a go-to solution for designers looking to implement a microcontroller with a proven track record in a broad range of applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.1089 $84.3267
6+ $23.0637 $138.3822
8+ $22.3430 $178.7440
11+ $21.6223 $237.8453
14+ $20.9016 $292.6224
19+ $18.7393 $356.0467
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess