EN
  • EN
  • DE

MCF51CN128CGT

Part No MCF51CN128CGT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF51CN128 ColdFire Microcontroller | IC MCU 32BIT 128KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity Ethernet, I2C, SCI, SPI
Peripherals LVD, PWM, WDT
The number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 24K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Family Part Number MCF51CN128
Manufacturer Pack Quantity 1,300
MSL Level 3 (168 Hours)
Win Source Part Number 1220605-MCF51CN128CGT
Manufacturer Homepage www.freescale.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF51CN128CGT CAD Model

Description

The NXP MCF51CN128CGT microcontroller is a highly integrated, robust processor designed for a wide range of applications. Built on the ColdFire V1 core, this MCU offers a perfect blend of low power consumption and high performance, making it an ideal choice for industrial control, medical devices, home automation, and many other embedded systems.

Key Features:

  • Core: 32-bit ColdFire V1
  • Frequency: Up to 50 MHz
  • Flash Memory: 128 KB
  • RAM: 24 KB
  • Operating Voltage: 2.7V to 5.5V
  • Temperature Range: -40°C to +85°C
  • Packaging: LQFP-64 package for space-efficient PCB design

The MCF51CN128CGT is equipped with a diverse set of peripherals, including multiple serial communication interfaces such as I2C, SPI, and UARTs, which facilitate easy data communication and integration into various systems. It also boasts a rich set of analog features like an ADC (Analog-to-Digital Converter) and analog comparators, enhancing its utility in sensor-based applications.

For enhanced security and system integrity, this microcontroller includes a COP (Computer Operating Properly) watchdog timer and a cyclic redundancy check (CRC) engine to detect any accidental changes to the onboard flash memory. Additionally, the MCF51CN128CGT supports various power-saving modes, allowing developers to optimize power consumption according to the application's needs.

Developers will appreciate the ease of programming and debugging offered by the integrated background debug mode (BDM) interface. The MCU's broad development ecosystem, supported by NXP's software and hardware tools, simplifies the design process and accelerates time to market.

Whether you're developing sophisticated industrial systems or innovative consumer products, the NXP MCF51CN128CGT microcontroller offers a reliable, high-performance solution that can meet the demands of your next embedded project.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess