EN
  • EN
  • DE

MCZ33905DS3EKR2

Part No MCZ33905DS3EKR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32SOIC  /  System Basis Chip Interface 32-SOIC-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Applications System Basis Chip
Interface CAN, LIN
Voltage - Supply 5.5V ~ 28V
Package / Case 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 32-SOIC-EP
Mounting SMD (SMT)
Base Product Number MCZ33905
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935333215518
Standard Package 1,000
Win Source Part Number 1145919-MCZ33905DS3EKR2
Ultra Librarian 3D Model Ultra Librarian MCZ33905DS3EKR2 CAD Model

Description

Introducing the MCZ33905DS3EKR2 System Basis Chip from NXP

The MCZ33905DS3EKR2 is a cutting-edge System Basis Chip (SBC) designed by NXP Semiconductors, tailored for automotive applications that demand high levels of reliability and performance. As a multifunctional component, it integrates features that are essential for modern vehicle systems, such as power management, CAN interface, and advanced diagnostics.

Key Features

  • High-Speed CAN Interface: The device includes a High-Speed Controller Area Network (CAN) transceiver that conforms to ISO11898-2 and ISO11898-5 standards, ensuring robust communication in automotive environments.
  • Enhanced Power Management: It offers multiple power modes including a low-power mode to ensure efficient energy consumption, which is particularly beneficial for battery-powered systems.
  • Smart Fail-Safe Operation: With its built-in fail-safe features, the MCZ33905DS3EKR2 can detect and respond to system faults, enhancing the overall safety of the automotive system.
  • Voltage Regulator: An integrated voltage regulator provides a stable supply voltage for both the microcontroller and other peripherals, contributing to the reliability of the system.
  • Watchdog Timer: A watchdog timer helps prevent system failures by resetting the system in case of a software anomaly or malfunction.

Applications

The MCZ33905DS3EKR2 is ideal for a variety of automotive applications, including body control modules, gateway modules, and various sensors and actuators that require a dependable CAN interface. Its robust design ensures that it can operate reliably in the harsh conditions typically found in automotive environments.

Package and Quality

Encased in a compact 32-pin LQFP package, the MCZ33905DS3EKR2 is designed to occupy minimal board space while providing maximum functionality. NXP's commitment to quality means that this SBC is manufactured to meet the stringent requirements of the automotive industry, ensuring both durability and longevity.

With its combination of power management, communication, and safety features, the MCZ33905DS3EKR2 from NXP is a versatile and crucial component for the next generation of automotive electronics, providing engineers with a reliable and efficient solution for their system designs.

You May Also Be Interested in

Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Texas Instruments
PATTI / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5631 $60.5048
19+ $6.2056 $117.9064
29+ $6.0117 $174.3393
40+ $5.8177 $232.7080
52+ $5.6238 $292.4376
69+ $5.0420 $347.8980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,492 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess