The MFRC52301HN1 is a highly integrated reader/writer IC for contactless communication at 13.56 MHz produced by NXP Semiconductors. This advanced chip is designed to be used with NFC and RFID technologies, enabling applications in access control, transportation, and payment systems.
Key Features
- Highly Integrated Solution: The MFRC52301HN1 incorporates a transmitter/receiver module, an analog front-end, and a serial interface, making it a comprehensive solution for contactless communication.
- Support for Multiple Protocols: It supports ISO/IEC 14443 A/MIFARE and NTAG protocols, ensuring compatibility with a wide range of contactless cards and tags.
- Energy Efficiency: The IC features a power-down mode and a hard power-down mode that significantly reduce the power consumption, making it ideal for battery-powered systems.
- Flexible Interface Options: With a Serial Peripheral Interface (SPI), I²C-bus interface, and High-Speed UART, the MFRC52301HN1 offers versatile connectivity options for various system designs.
- Antenna Connection: The IC allows for direct connection to an antenna with minimal external components, simplifying the design and reducing the bill of materials.
Applications
The MFRC52301HN1 is suitable for a diverse range of applications, including:
- Access Control Systems
- Public Transportation Fare Collection
- Contactless Payment Terminals
- Identification and Authentication Solutions
- IoT Devices Requiring NFC Capability
Technical Specifications
Parameter
Value
Frequency
13.56 MHz
Interface
SPI, I²C, UART
Supply Voltage
2.5V to 3.3V
Package
HVQFN32
For developers and manufacturers looking for a robust and versatile NFC/RFID reader solution, the MFRC52301HN1 by NXP offers a blend of performance, efficiency, and ease of integration, making it an excellent choice for next-generation contactless applications.