EN
  • EN
  • DE

MK10DX32VFM5

Part No MK10DX32VFM5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 50MHz 32KB (32K x 8) FLASH 32-QFN-EP (5x5)
Manufacturer NXP
Series Kinetis K10
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 10x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN-EP (5x5)
Family Name MK10DX32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927202-MK10DX32VFM5
Ultra Librarian 3D Model Ultra Librarian MK10DX32VFM5 CAD Model

Description

Product Overview: NXP MK10DX32VFM5 Microcontroller

The NXP MK10DX32VFM5 is a cutting-edge microcontroller that targets a wide range of applications, including industrial control, automotive systems, and Internet of Things (IoT) devices. This powerful microcontroller is part of the Kinetis K10 MCU family, which is known for its energy efficiency, robust performance, and extensive integration.

Key Features

  • Core: ARM Cortex-M4 core running at up to 50 MHz, providing high computational power and a Floating Point Unit (FPU) for mathematically intensive applications.
  • Memory: Equipped with 32KB of flash memory and 4KB of RAM, allowing for efficient code and data storage.
  • Communication Interfaces: Includes a variety of communication options such as I2C, SPI, UART/USART, and USB 2.0 Full Speed, enabling connectivity with a multitude of peripherals and other microcontrollers.
  • Analog Features: Comes with multiple 16-bit ADCs, analog comparators, and a 12-bit DAC, providing precise analog signal processing capabilities.
  • Timers: Features several flexible timers, including PWM, for accurate event timing and waveform generation.
  • Operating Voltage: Supports a wide voltage range from 1.71V to 3.6V, making it suitable for battery-powered and portable applications.
  • Packages: Available in a 32-pin QFN package, which is ideal for space-constrained applications.

Advanced Integration

The MK10DX32VFM5 boasts an array of integrated modules designed to reduce the need for external components, thereby simplifying design and reducing system costs. Its integration of a voltage reference, flexible low-power modes, and a multitude of peripherals supports the development of complex and power-sensitive applications.

Development Support

NXP provides comprehensive development support for the MK10DX32VFM5 microcontroller. Developers can access a wide range of tools, including software libraries, development boards, and an extensive ecosystem of third-party resources. This ensures a smooth development process from prototype to production.

Whether you're designing an advanced automotive system, a sophisticated industrial control unit, or an innovative IoT device, the NXP MK10DX32VFM5 microcontroller offers the performance, integration, and flexibility needed to meet the demands of your application.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7946 $62.3298
30+ $3.9341 $118.0230
46+ $3.8110 $175.3060
63+ $3.6881 $232.3503
81+ $3.5653 $288.7893
109+ $3.1963 $348.3967
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess