EN
  • EN
  • DE

MMA2737WR2

Part No MMA2737WR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 375G PCM/SPI 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer X Axis ±375g - 16-QFN (6x6)
Manufacturer NXP
Series Automotive, AEC-Q100, MMA
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 16-QFN
Case / Package 16-QFN (6x6)
Family Name MMA27
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927464-MMA2737WR2
Ultra Librarian 3D Model Ultra Librarian MMA2737WR2 CAD Model

Description

The NXP MMA2737WR2 is a state-of-the-art, high-performance, capacitive micromachined accelerometer that offers robust sensing in two axes (X and Y). Designed for automotive and industrial applications, this accelerometer is built to withstand harsh environments and provide precise and reliable data under challenging conditions.

Key Features

  • High Sensitivity: The MMA2737WR2 provides high sensitivity, enabling it to detect even the slightest movements or vibrations, which is critical for advanced applications that require accurate motion detection.
  • Dual-Axis Sensing: With dual-axis sensing capability, it can measure acceleration in both the X and Y directions, offering more comprehensive data for analysis and control.
  • Wide Dynamic Range: The accelerometer operates over a wide dynamic range, making it suitable for a variety of applications from low-frequency motion tracking to high-impact event detection.
  • Robust Design: It features a robust design that is resistant to mechanical shock and vibration, ensuring long-term stability and performance.
  • Temperature Range: The device operates over an extended temperature range, which makes it ideal for automotive and industrial environments where temperatures can vary significantly.
  • Compact Footprint: The MMA2737WR2 comes in a small form factor, allowing it to be integrated into systems where space is at a premium.

Applications

The NXP MMA2737WR2 is versatile and can be used in a wide array of applications, including but not limited to:

  • Vehicle dynamic control systems
  • Crash and impact detection for event data recorders
  • Asset tracking and monitoring
  • Vibration analysis and monitoring in industrial equipment
  • Orientation and tilt sensing in robotics and automation

Technical Specifications

The accelerometer operates on a supply voltage ranging from 1.71V to 3.6V and offers an I2C digital output interface for communication with microcontrollers and processors. It features a selectable ±2g/±4g/±8g full-scale range and has a user-configurable low-pass filter. The MMA2737WR2 also includes self-test functionality that verifies sensor integrity.

Quality and Reliability

NXP's commitment to quality ensures that the MMA2737WR2 accelerometer meets stringent industry standards for reliability and performance. It is designed to meet the requirements of the automotive industry's AEC-Q100 standard, making it a trustworthy choice for safety-critical applications.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess