The NXP MMA6270Q is a state-of-the-art micro-machined accelerometer designed for a broad range of applications. This high-performance device features a dual-axis sensing capability, making it an ideal choice for automotive, industrial, and consumer products that require reliable and accurate motion detection.
Key Features
- Two-Axis Sensing: The MMA6270Q measures acceleration with a full-scale range of ±1.5g to ±6g on both the X and Y axes, providing versatility for different use cases.
- Signal Conditioning: This accelerometer includes on-chip signal conditioning, which minimizes the need for external components and simplifies the integration process.
- Self-Test Functionality: The built-in self-test feature ensures that the device is functioning correctly, enhancing system reliability.
- Low Voltage Operation: Operating at a low voltage range from 2.2V to 3.6V, the MMA6270Q is suitable for battery-powered devices, helping to extend battery life.
- Robust Design: The accelerometer is designed to withstand mechanical shock up to 10,000g, ensuring durability and long-term performance.
Applications
The versatility of the NXP MMA6270Q allows it to be integrated into a wide array of products. Some common applications include:
- Vehicle dynamic control and rollover detection
- Freefall detection for hard drive protection
- Game controllers and input devices for intuitive user interfaces
- Portable electronics for motion-based features
- Navigation systems that require tilt sensing
Technical Specifications
Parameter
Value
Supply Voltage
2.2V to 3.6V
Sensing Range
±1.5g to ±6g
Shock Survivability
10,000g
Operating Temperature
-40°C to +105°C
With its robust design and comprehensive features, the NXP MMA6270Q is a reliable choice for developers looking to incorporate motion sensing into their designs.