EN
  • EN
  • DE

MPC574XG-176DS

Part No MPC574XG-176DS
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPC574XC/G EVAL BRD / MPC574xC/G - e200 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part MPC574xC/G
Mounting Type Socket
Contents Board(s)
Base Product Number MPC574
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1345832-MPC574XG-176DS
Ultra Librarian 3D Model Ultra Librarian MPC574XG-176DS CAD Model

Description

The NXP MPC574XG-176DS microcontroller is a state-of-the-art automotive-grade product designed to meet the rigorous requirements of modern vehicle electronics. This powerful microcontroller is part of the MPC57xx family and is engineered to deliver exceptional performance, safety, and reliability for a wide range of automotive applications, including advanced driver assistance systems (ADAS), engine management, and vehicle networking.

Key Features

  • Advanced Core: The MPC574XG-176DS is equipped with a multi-core architecture, featuring up to three e200z4d Power Architecture cores, ensuring high-performance computing capabilities essential for complex automotive applications.
  • Enhanced Safety: With integrated safety features that comply with the ISO 26262 standard, this microcontroller is designed to support the development of safety-critical systems up to ASIL-D level.
  • Robust Memory: It boasts a robust memory architecture, including up to 6MB of flash memory and 768KB of RAM, facilitating sophisticated software algorithms and data storage.
  • Multiple Communication Interfaces: The device provides a range of communication interfaces such as CAN FD, LIN, FlexRay, and Ethernet for versatile connectivity options in complex automotive networks.
  • High-Resolution Timers: High-resolution timers are available for precise control applications, making it an ideal choice for powertrain and chassis control systems.

Performance and Integration

The MPC574XG-176DS is designed to offer a balance between performance and integration, providing a cost-effective solution that reduces the overall system complexity. Its advanced peripherals and multi-core architecture enable parallel processing and real-time execution of applications, while minimizing the need for external components.

Development Support

NXP supports the MPC574XG-176DS with a comprehensive suite of development tools, including software drivers, operating systems, and development boards. This facilitates rapid prototyping and development, accelerating time-to-market for automotive manufacturers and system integrators.

Applications

This microcontroller is suitable for a broad range of automotive applications, such as:

  • Engine and transmission control
  • Electric power steering
  • Brake and stability control
  • ADAS and autonomous driving systems

With its robust design and comprehensive feature set, the NXP MPC574XG-176DS microcontroller is an excellent choice for automotive developers seeking a high-performance, safety-oriented solution.

You May Also Be Interested in

Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess