EN
  • EN
  • DE
  • IT

MRF6S21140HR3

Part No MRF6S21140HR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 68V 2.12GHZ NI-880
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 2.12GHz
Gain 15.5dB
Voltage - Test 28 V
Current - Test 1.2 A
Power - Output 30W
Voltage - Rated 68 V
Mounting Type Chassis Mount
Package / Case SOT-957A
Supplier Device Package NI-880H-2L
Base Product Number MRF6
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 644199-MRF6S21140HR3
Ultra Librarian 3D Model Ultra Librarian MRF6S21140HR3 CAD Model

Description

Introducing the MRF6S21140HR3 RF Power Transistor from NXP

The MRF6S21140HR3 is a high-performance RF power LDMOS transistor designed by NXP Semiconductors, a leader in the field of high-frequency power solutions. This device is specifically engineered to meet the demands of high-power applications within the RF energy domain. With its exceptional efficiency and reliability, the MRF6S21140HR3 stands out as a preferred component for RF power amplifiers in a variety of communication and industrial systems.

Key Features and Benefits

  • Frequency Range: The MRF6S21140HR3 operates within the 2.11-2.17 GHz frequency range, making it well-suited for applications such as cellular base station transmitters, particularly those using WCDMA or LTE technologies.
  • High Output Power: With a typical output power of 28 dBm (P1dB), this LDMOS transistor can handle significant power levels, ensuring strong signal transmission and reception for robust communication links.
  • High Gain: The transistor offers a high gain of 14 dB (typical), which minimizes the need for additional amplification stages and simplifies circuit design.
  • High Efficiency: Efficiency is a key factor in RF applications, and the MRF6S21140HR3 does not disappoint with a typical efficiency of 32%. This translates to lower energy consumption and reduced heat dissipation requirements.
  • Ruggedness: NXP's LDMOS technology is renowned for its ruggedness, and the MRF6S21140HR3 is no exception. It can withstand a mismatched load VSWR of 10:1 through all phases without damage, offering designers peace of mind in demanding environments.
  • Integrated ESD Protection: Electrostatic discharge (ESD) can be detrimental to sensitive RF components. The MRF6S21140HR3 incorporates integrated ESD protection, enhancing its durability and longevity in the field.

Applications

The versatility of the MRF6S21140HR3 allows it to be used in a wide array of applications, including but not limited to:

  • Cellular infrastructure for GSM, CDMA, WCDMA, and LTE
  • Broadcast transmitters
  • Industrial, scientific, and medical (ISM) applications
  • Aerospace and defense systems

Conclusion

With its combination of high power, efficiency, and ruggedness, the MRF6S21140HR3 from NXP Semiconductors is an excellent choice for designers looking to enhance their RF power amplification systems. Whether for commercial telecommunications or specialized industrial applications, this LDMOS transistor is engineered to deliver outstanding performance and reliability.

You May Also Be Interested in

IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess