EN
  • EN
  • DE
  • IT

MRF6S9130HR5

Part No MRF6S9130HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 68V 880MHZ NI-780
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Transistor Type LDMOS
Frequency 880MHz
Gain 19.2dB
Voltage - Test 28V
Current - Test 950mA
Power - Output 27W
Voltage - Rated 68V
Manufacturer Package SOT-957A
Supplier Device Package NI-780H-2L
Family Part Number MRF6S9130
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 725449-MRF6S9130HR5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MRF6S9130HR5 CAD Model

Description

Product Overview: MRF6S9130HR5 by NXP

The MRF6S9130HR5 is a high-performance Radio Frequency (RF) power transistor designed by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is specifically engineered to meet the demands of high-power applications in the RF energy sector, including commercial, aerospace, and defense communication systems. With its robust design and cutting-edge technology, the MRF6S9130HR5 is an ideal choice for broadband amplifiers and a variety of RF circuits.

Key Features:

  • Frequency Range: The MRF6S9130HR5 operates at a frequency range of 920-960 MHz, making it suitable for GSM and CDMA cellular applications, as well as for other RF systems within this spectrum.
  • High Output Power: It delivers a high output power of 28 dBm, which translates to 30 Watts, ensuring strong signal transmission and reception for reliable communication.
  • High Gain: With a power gain of 16 dB, this device amplifies the input signal effectively, maintaining signal integrity and quality.
  • High Efficiency: The transistor boasts an efficiency of 45%, which minimizes power losses and ensures optimal performance in energy-critical systems.
  • Ruggedness: The MRF6S9130HR5 is designed to withstand a load mismatch ratio (VSWR) of 10:1 through all phases, offering durability and reliability under challenging conditions.
  • Integrated ESD Protection: Built-in Electrostatic Discharge (ESD) protection safeguards the device against unexpected voltage spikes, enhancing its longevity.
  • Thermally Enhanced Package: It comes in a NI-780 style package, which provides excellent thermal performance, ensuring stable operation even under high-temperature environments.

Applications:

The versatility of the MRF6S9130HR5 allows it to be utilized in a wide array of applications. It is particularly well-suited for use in base station transceivers for cellular communication, RF power amplifiers for commercial and military radio systems, and in any system requiring a high-efficiency, high-power RF solution within the specified frequency range.

Conclusion:

With its combination of high power, high gain, and high efficiency, the MRF6S9130HR5 from NXP is a robust and reliable RF power transistor that delivers exceptional performance. Its rugged design and integrated features make it a preferred choice for engineers and designers looking to enhance their communication systems with a powerful and durable RF component.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess