EN
  • EN
  • DE

MRF7S19080HR5

Part No MRF7S19080HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 1.99GHZ NI-780
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 1.99GHz
Gain 18dB
Voltage - Test 28 V
Current - Test 750 mA
Power - Output 24W
Voltage - Rated 65 V
Mounting Type Chassis Mount
Package / Case SOT-957A
Supplier Device Package NI-780H-2L
Base Product Number MRF7
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 885926-MRF7S19080HR5
Ultra Librarian 3D Model Ultra Librarian MRF7S19080HR5 CAD Model

Description

The MRF7S19080HR5 from NXP Semiconductors is a high-performance RF power LDMOS transistor designed for broadband commercial and industrial applications with frequencies ranging from 1.8 to 1990 MHz. This device is particularly well-suited for base station applications in the mobile radio communications market, offering a compelling mix of power, efficiency, and bandwidth capabilities.

Key Features

  • Frequency Range: This LDMOS transistor operates efficiently over a broad spectrum, making it versatile for a variety of RF applications.
  • High Output Power: With a typical P1dB output power of 80 Watts, the MRF7S19080HR5 is capable of delivering significant power for high-demand applications.
  • High Gain: It features high gain levels, typically 18 dB, which allows for improved signal strength and quality.
  • High Efficiency: The efficiency of this device is a significant advantage, with a typical efficiency of 35%, reducing overall system power requirements and heat dissipation.
  • Integrated ESD Protection: The MRF7S19080HR5 includes integrated ESD protection, enhancing the durability and longevity of the device in challenging environments.
  • Thermally Enhanced Package: This LDMOS transistor comes in a NI-780 style package that provides excellent thermal performance, ensuring reliability under high-temperature operating conditions.

Applications

  • Base station applications for mobile radio
  • Broadband RF power applications
  • Industrial, scientific, and medical (ISM) applications
  • Broadcast transmitters
  • Aerospace and defense systems

Product Specifications

Parameter Value Frequency Range 1.8 - 1990 MHz Output Power (P1dB) 80 W Gain 18 dB Efficiency 35% Package NI-780

The MRF7S19080HR5 is a testament to NXP's commitment to providing cutting-edge RF power solutions that offer a balance of performance, efficiency, and reliability for a wide range of applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess