EN
  • EN
  • DE

MRF7S19080HSR5

Part No MRF7S19080HSR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 1.99GHZ NI-780S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 1.99GHz
Gain 18dB
Voltage - Test 28 V
Current - Test 750 mA
Power - Output 24W
Voltage - Rated 65 V
Mounting Type Chassis Mount
Package / Case NI-780S
Supplier Device Package NI-780S
Base Product Number MRF7
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 928083-MRF7S19080HSR5
Ultra Librarian 3D Model Ultra Librarian MRF7S19080HSR5 CAD Model

Description

The MRF7S19080HSR5 from NXP Semiconductors is a high-performance LDMOS transistor specifically designed for broadband commercial and industrial applications with frequencies ranging from 1.8 to 2.0 GHz. With its exceptional versatility, it is an excellent choice for applications such as base station transceivers for wireless communication, broadcast transmitters, and RF energy applications.

Key Features

  • Frequency Range: Operates effectively in the 1.8 to 2.0 GHz frequency band, making it suitable for a wide range of RF applications.
  • Output Power: Delivers a high output power of 80W, ensuring strong signal transmission and reception for high-demand systems.
  • Gain: Features a high gain of 18 dB, providing a strong amplification of the input signal for improved performance.
  • Efficiency: Offers a high efficiency of 35%, reducing power consumption and heat dissipation, which is critical for system reliability and longevity.
  • Integrated ESD Protection: Comes with built-in electrostatic discharge protection, enhancing the durability and robustness of the device.
  • Thermally Enhanced Packaging: Utilizes an advanced package design for improved thermal performance, essential for maintaining stability and performance under varying operating conditions.

Applications

  • Cellular base station transceivers for GSM, CDMA, and LTE networks
  • Broadband wireless communications systems
  • Industrial, scientific, and medical (ISM) applications
  • RF energy and plasma generation
  • Broadcast transmitters

Product Advantages

The MRF7S19080HSR5 is engineered to deliver outstanding performance with a focus on reliability and efficiency. Its high power output and gain make it a potent component for pushing the boundaries of RF communication. The device's broad frequency range and efficiency make it a versatile solution that can be employed in various applications, from commercial broadcasting to industrial RF heating. With the integration of ESD protection and advanced thermal management, the MRF7S19080HSR5 stands out as a durable and reliable choice for designers and engineers looking to enhance their RF systems.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.0602 $124.0602
2+ $119.9249 $239.8498
3+ $107.5188 $322.5564
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess