EN
  • EN
  • DE

MRF9135LR5

Part No MRF9135LR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 880MHZ NI-780 / Trans RF MOSFET N-CH 65V 3-Pin NI-780 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 880MHz
Gain 17.8dB
Voltage - Test 26V
Current - Test 1.1A
Power - Output 25W
Voltage Rating DC 65V
Package NI-780
Manufacturer Package NI-780
Win Source Part Number 789474-MRF9135LR5
Popularity Medium
Supply and Demand Status Balance
Family Name MRF9135L
Introduction Date March 11, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF9135LR5 CAD Model

Description

Overview of MRF9135LR5 RF Power Transistor

The MRF9135LR5 from NXP Semiconductors is a high-performance RF power transistor designed for broadband commercial and industrial applications with frequencies up to 1 GHz. This product is part of NXP's renowned MR series, which offers a range of RF power transistors optimized for a variety of uses, including broadcast, aerospace, mobile radio, and ISM applications.

Key Features

  • Frequency Range: The MRF9135LR5 is capable of operating at frequencies up to 1 GHz, making it versatile for a wide range of applications.
  • High Output Power: With a rated output power of 150 Watts, this transistor can handle significant power levels, suitable for demanding applications.
  • High Gain: It offers high gain performance, typically 18 dB, ensuring efficient signal amplification.
  • High Efficiency: The device provides excellent efficiency, which is critical for reducing thermal loads and improving system reliability.
  • Integrated ESD Protection: The MRF9135LR5 includes built-in ESD protection, enhancing the device's robustness and longevity.
  • Thermally Enhanced Package: It comes in a thermally-enhanced package for improved heat dissipation, essential for maintaining performance and reliability under high operating temperatures.

Applications

The MRF9135LR5 is ideal for a variety of applications that require reliable and efficient high-power RF amplification. It's commonly used in:

  • Broadcast transmitters
  • Industrial, scientific, and medical (ISM) equipment
  • Aerospace systems
  • Mobile radio base stations

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The MRF9135LR5 is manufactured to meet stringent quality standards, ensuring consistent performance and durability for critical applications. Whether you're designing a commercial broadcast system or a rugged aerospace communication platform, the MRF9135LR5 offers the power, efficiency, and reliability you need.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess