EN
  • EN
  • DE

2SC3256R

Part No 2SC3256R
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1004787-2SC3256R
Ultra Librarian 3D Model Ultra Librarian 2SC3256R CAD Model

Description

ON Semiconductor 2SC3256R NPN Transistor

The 2SC3256R is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is ideal for use in a variety of electronic applications, including but not limited to power management, signal amplification, and switching applications.

Key Features

  • High Current Capability: The 2SC3256R is capable of handling high current, making it suitable for power amplification and high-power switching applications.
  • Fast Switching Speeds: Engineered for quick response times, this transistor is an excellent choice for circuits requiring fast switching.
  • Low Saturation Voltage: It exhibits low V<sub>CE(sat) voltage, which translates to reduced power loss and improved efficiency in operation.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 2SC3256R is reliable for long-term use across various temperature ranges and operating conditions.
  • Complementary PNP Type: The 2SC3256R has a complementary PNP type available, allowing for flexibility in designing push-pull amplifier configurations.

Applications

The versatility of the 2SC3256R NPN transistor allows it to be used in a wide array of applications, including:

  • Audio Power Amplifiers
  • DC-DC Converters
  • Switching Regulators
  • Motor Control Circuits
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits

Technical Specifications

With a collector-emitter voltage (V<sub>CEO) of 120V and a collector current (I<sub>C) of up to 1A, the 2SC3256R is designed to handle demanding power requirements. Its transition frequency (f<sub>T) is rated at 100MHz, providing the necessary bandwidth for high-speed signal processing.

Quality and Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship and the 2SC3256R is manufactured to meet industry standards for environmental compliance, ensuring that it is suitable for use in environmentally-sensitive products.

For detailed information about the 2SC3256R, including mechanical data, thermal characteristics, and electrical ratings, refer to the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess