EN
  • EN
  • DE

MRFE6VP100HR5

Part No MRFE6VP100HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description RF MOSFET LDMOS 50V NI780-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Active
Technology LDMOS
Frequency 512MHz
Gain 26dB
Voltage - Test 50 V
Current - Test 100 mA
Power - Output 100W
Voltage - Rated 133 V
Mounting Type Chassis Mount
Package / Case NI-780-4
Supplier Device Package NI-780-4
Base Product Number MRFE6
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 644273-MRFE6VP100HR5
Ultra Librarian 3D Model Ultra Librarian MRFE6VP100HR5 CAD Model

Description

The NXP MRFE6VP100HR5 is a state-of-the-art RF power LDMOS transistor designed to deliver outstanding performance for a wide range of high-power applications. This robust transistor is capable of operating at frequencies up to 600 MHz, making it an ideal component for industrial, scientific, medical (ISM) applications, as well as for radio and VHF TV broadcast transmitters.

Key Features:

  • High Output Power: The MRFE6VP100HR5 offers a high output power of up to 100 Watts CW over the entire frequency range, ensuring strong signal transmission for your application.
  • Wide Frequency Range: With an operational frequency range of 1.8-600 MHz, this versatile transistor can be used in a variety of high-frequency applications.
  • High Efficiency: Designed with efficiency in mind, the MRFE6VP100HR5 achieves up to 70% efficiency, reducing energy consumption and heat generation.
  • Ruggedness: The transistor is capable of withstanding a 65:1 VSWR (Voltage Standing Wave Ratio) at 50V, ensuring durability and reliability even under mismatched load conditions.
  • Integrated ESD Protection: The built-in electrostatic discharge protection enhances the reliability of the device, safeguarding it against sudden voltage spikes.
  • Thermally Enhanced Package: The MRFE6VP100HR5 is housed in a ceramic package that offers excellent thermal stability and conductivity, which helps in maintaining performance even under high-temperature operations.

Applications:

  • Industrial, Scientific, and Medical (ISM) Applications
  • Radio Broadcast
  • VHF Television Broadcast
  • Aerospace and Defense
  • Large Signal, Broadband Amplifiers

Whether you're developing high-power amplifiers for broadcast equipment or rugged applications for aerospace and defense, the NXP MRFE6VP100HR5 provides the power, efficiency, and reliability you need. Its superior performance and integrated features make it a go-to choice for engineers and designers looking to push the boundaries of RF power amplification.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $642.5373 $642.5373
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess