EN
  • EN
  • DE

NVT4857UKAZ

Part No NVT4857UKAZ
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 20WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201302-NVT4857UKAZ
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Interface Specialized
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Applications Memory Card
Voltage - Supply 1.1V ~ 3.6V
Package / Case 20-UFBGA, WLCSP
Supplier Device Package Supplier Device Package
Mounting Type Surface Mount
Mounting Type NVT4857
Ultra Librarian 3D Model Ultra Librarian NVT4857UKAZ CAD Model

Description

The NVT4857UKAZ is a cutting-edge integrated circuit (IC) from NXP Semiconductors, a leader in the electronics industry. This product is designed to cater to the needs of modern electronic applications requiring high levels of performance and reliability. The NVT4857UKAZ is part of NXP's extensive portfolio of semiconductor solutions that are widely recognized for their quality, durability, and innovation.

Key Features

  • High Integration: The NVT4857UKAZ integrates multiple functions into a single chip, reducing the need for external components and simplifying the design process for engineers.
  • Efficiency: This IC is optimized for low-power operation, making it ideal for battery-powered devices and applications where energy efficiency is paramount.
  • Robust Performance: Engineered with NXP's advanced technology, the NVT4857UKAZ delivers consistent performance even under challenging conditions.
  • Connectivity: It offers superior connectivity features, ensuring seamless interaction with other components within a system.

Applications

The versatile nature of the NVT4857UKAZ makes it suitable for a wide range of applications. It is commonly used in:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications
  • Internet of Things (IoT) Devices

Technical Specifications

The NVT4857UKAZ boasts impressive technical specifications that ensure it meets the rigorous demands of today's electronic devices:

  • Voltage Range: Specified to operate within a certain voltage range, providing versatility for different power environments.
  • Temperature Range: Capable of operating over a wide temperature range, ensuring reliability in various operating conditions.
  • Packaging: Comes in a practical package that facilitates easy integration into a multitude of circuit designs.

Quality and Support

NXP is committed to delivering high-quality products. The NVT4857UKAZ is backed by NXP's comprehensive technical support and is manufactured under stringent quality control standards. This ensures that customers receive a product that not only meets but exceeds their expectations in terms of performance and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Rochester Electronics
MD8212/B / Interface
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9476 $58.4280
65+ $1.5981 $103.8765
100+ $1.5481 $154.8100
135+ $1.4982 $202.2570
175+ $1.4483 $253.4525
235+ $1.2984 $305.1240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,490 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess