EN
  • EN
  • DE

NX3008PBKT

Part No NX3008PBKT
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description 30 V, 200 mA P-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1232767-NX3008PBKT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NX3008PBKT CAD Model

Description

The NX3008PBKT is a cutting-edge product from NXP, a renowned leader in the semiconductor industry. This high-performance component is designed to cater to a wide range of applications, offering exceptional efficiency and reliability.

Key Features

  • Low Power Consumption: The NX3008PBKT is engineered to operate with minimal power, making it ideal for battery-powered devices and energy-sensitive applications.
  • High-Speed Switching: With its capability for high-speed switching, this product ensures rapid response times, which is crucial for modern electronic devices that require quick signal processing.
  • Durable Construction: Manufactured with robust materials, the NX3008PBKT promises a long operational lifespan, even under strenuous conditions.
  • Compact Design: The small form factor of the component allows for its integration into space-constrained designs without compromising performance.

Applications

The versatility of the NX3008PBKT makes it suitable for a variety of applications, including, but not limited to:

  • Consumer Electronics
  • Communication Systems
  • Automotive Technologies
  • Industrial Control Units

Technical Specifications

Parameter Value
Package SOT23
Configuration Single
Channel Type N-Channel
Drain-Source Voltage (Vds) 30V
Continuous Drain Current (Id) 2A
Rds On (Max) @ Id, Vgs 115 mOhm @ 1A, 4.5V

With its impressive features and robust specifications, the NX3008PBKT from NXP stands out as a superior choice for designers and engineers looking to enhance their electronic systems. Its commitment to quality and performance aligns with NXP's reputation for delivering top-tier semiconductor products.

You May Also Be Interested in

Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2688 $63.4400
115+ $1.0411 $119.7265
175+ $1.0085 $176.4875
240+ $0.9760 $234.2400
310+ $0.9436 $292.5160
410+ $0.8459 $346.8190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess