EN
  • EN
  • DE

PBR941

Part No PBR941
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANSISTOR NPN UHF 50MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 10V
Frequency - Transition 8GHz
Noise Figure (dB Typ @ f) 1.4dB to 2dB @ 1GHz to 2GHz
Maximum Power Dissipation 360mW
Typical Gain (hFE) (Min) 50 @ 5mA, 6V
Maximum Current Collector 50mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 094939-PBR941
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBR941 CAD Model

Description

The PBR941 is a cutting-edge, high-performance product from NXP Semiconductors, a leader in the industry known for its innovative and reliable solutions. This particular component is designed to cater to a wide range of applications, offering exceptional quality and functionality that NXP's customers have come to expect.

Key Features

  • High Frequency Operation: The PBR941 is optimized for high-frequency applications, making it an ideal choice for RF signal processing tasks.
  • Low Noise Figure: With its low noise figure, the PBR941 ensures clear signal amplification, minimizing the distortion and improving the overall signal quality.
  • High Gain: It offers high gain levels, which is crucial for applications that require signal amplification without significant power input.
  • Durable Construction: Built with NXP's commitment to durability, the PBR941 is made to withstand the rigors of demanding environments and applications.

Applications

The versatility of the PBR941 allows it to be used across various sectors, including but not limited to:

  • Telecommunications: Enhancing signal strength in communication devices and infrastructure.
  • Consumer Electronics: Serving as a component in high-fidelity audio systems and other consumer electronic products.
  • Industrial and Medical Equipment: Providing reliable performance in industrial sensors and medical diagnostic devices.
  • Automotive: Used in automotive electronics for better signal processing capabilities.

Technical Specifications

To meet the needs of complex and advanced systems, the PBR941 comes with a robust set of technical specifications that ensure seamless integration and operation within a wide array of electronic configurations. Users can expect a balance of power efficiency and performance, tailored to support the rigorous demands of modern electronic applications.

Quality and Reliability

NXP's dedication to quality and reliability is evident in the PBR941. Each unit is rigorously tested to meet stringent industry standards, ensuring that customers receive a product that not only meets but exceeds their expectations in terms of performance and longevity.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3222 $57.9960
440+ $0.2645 $116.3800
680+ $0.2564 $174.3520
935+ $0.2483 $232.1605
1,205+ $0.2402 $289.4410
1,615+ $0.2148 $346.9020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 228,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess