EN
  • EN
  • DE

PC34VR5100A1EP

Part No PC34VR5100A1EP
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG 9OUT BUCK/LDO 48QFN / PMIC - Voltage Regulators - Linear Switching Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr NXP USA Inc.
Series *
Package Tray
Product Status Obsolete
Base Product Number PC34
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346115-PC34VR5100A1EP
Ultra Librarian 3D Model Ultra Librarian PC34VR5100A1EP CAD Model

Description

The PC34VR5100A1EP is a state-of-the-art power management integrated circuit (PMIC) designed by NXP Semiconductors, a leader in the industry known for its high-quality and innovative components. This PMIC is particularly tailored for automotive applications, offering robust performance and a wide range of features that make it an ideal choice for today's complex vehicle power systems.

Key Features

  • High Integration: The PC34VR5100A1EP integrates multiple power control functions into a single chip, helping to reduce system complexity and save space on the PCB.
  • Automotive Grade: Designed to meet the stringent requirements of the automotive industry, this PMIC operates reliably across a wide temperature range and is resistant to the harsh electrical environments found in vehicles.
  • Flexibility: It offers a flexible power supply solution with multiple regulated outputs, ensuring compatibility with a variety of automotive sensors and microcontrollers.
  • Advanced Protection: The device includes a suite of protection features such as over-voltage, under-voltage, over-current, and thermal shutdown to safeguard the system against potential damage.

Applications

The PC34VR5100A1EP is well-suited for a broad range of automotive applications, including but not limited to:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Telematics
  • Body Control Modules

Technical Specifications

NXP's PC34VR5100A1EP operates within a nominal input voltage range and provides multiple output voltages, which can be programmed to suit specific application requirements. The PMIC comes in a robust package that ensures reliable operation even in the most demanding automotive environments.

Quality and Reliability

Reliability is paramount in automotive applications, and the PC34VR5100A1EP is designed to meet the highest quality standards. It undergoes rigorous testing and quality control processes to ensure it meets NXP's stringent reliability criteria, providing peace of mind for manufacturers and end-users alike.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess