EN
  • EN
  • DE

PCA9546ABS,118

Part No PCA9546ABS,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 16HVQFN / Translating Switch Interface 16-HVQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Active
Applications Translating Switch
Interface I2C, SMBus
Voltage - Supply 2.3V ~ 5.5V
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-HVQFN (4x4)
Mounting Type Surface Mount
Base Product Number PCA9546
Standard Package 6,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 269756-PCA9546ABS,118
Ultra Librarian 3D Model Ultra Librarian PCA9546ABS,118 CAD Model

Description

Product Overview: PCA9546ABS,118

The PCA9546ABS,118 is a high-quality, 4-channel I2C-bus switch with interrupt logic, designed and manufactured by NXP Semiconductors. This versatile integrated circuit (IC) is an essential component for applications requiring the expansion of the I2C bus to enable communication with multiple I2C devices that have the same address. It is particularly useful in complex embedded systems where multiple identical devices need to be accessed separately.

Key Features

  • Channel Quantity: The PCA9546ABS,118 features four bidirectional translating switches that can be controlled via the I2C bus, allowing for the connection of up to four separate sub-buses.
  • Low Standby Current: It is designed to draw a very low standby current, contributing to the overall power efficiency of the system it is integrated into.
  • Interrupt Logic: Each switch has an interrupt input that can be used to notify the master controller of an event on the I2C-bus, providing efficient communication management.
  • Active-Low Reset Input: An active-low reset input allows the device to be reset through hardware, ensuring reliable operation and ease of use.
  • Compatibility: The device is compatible with I2C-bus specifications, supporting both 100 kHz (Standard-mode) and 400 kHz (Fast-mode) I2C operations.

Applications

The PCA9546ABS,118 is suitable for a wide range of applications, including:

  • Server motherboards
  • Telecommunications
  • Consumer electronics
  • Industrial control systems
  • Multi-zone environmental control systems

Package and Quality

This IC comes in a small 16-pin TSSOP package, making it ideal for space-constrained applications. The PCA9546ABS,118 is also recognized for its high manufacturing standards, ensuring reliability and performance consistency.

With its ability to seamlessly integrate into various electronic systems and its robust design, the PCA9546ABS,118 from NXP is an excellent choice for designers looking to enhance their I2C-bus capabilities while maintaining system integrity and efficiency.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3677 $54.7080
90+ $1.1222 $100.9980
140+ $1.0871 $152.1940
195+ $1.0521 $205.1595
250+ $1.0170 $254.2500
330+ $0.9118 $300.8940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,085 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess