EN
  • EN
  • DE

PCA9548ABS,118

Part No PCA9548ABS,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC I2C SWITCH 8CH 24-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications Translating Switch
Supply Voltage - Operating 2.3 V to 3.6 V, 4.5 V to 5.5 V
Case / Package 24-HVQFN (4x4)
Mounting Surface Mount
Win Source Part Number 136895-PCA9548ABS,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9548ABS,118 CAD Model

Description

Product Overview: PCA9548ABS,118

The PCA9548ABS,118 is a high-quality, versatile I²C switch designed and manufactured by NXP Semiconductors, a leader in the field of advanced integrated circuits. This switch is an essential component for applications requiring the routing of I²C signals to multiple downstream destinations. It is particularly useful in complex systems where multiple I²C devices with identical addresses need to be accessed separately.

Key Features

  • Eight bidirectional translating switches: The PCA9548ABS,118 offers eight separate bidirectional translation channels, which can be controlled via the I²C bus, providing a flexible and efficient way to manage I²C signals.
  • Channel selection via I²C bus: The channels can be selected through the I²C bus itself, enabling dynamic configuration of the routing of I²C signals without the need for additional control lines.
  • Low standby current: This device is designed to be power-efficient, with a low standby current, making it suitable for battery-powered and energy-conscious applications.
  • Active-low reset input: An active-low reset input allows the PCA9548ABS,118 to be reset remotely, ensuring that the device can be easily managed and maintained in a variety of settings.
  • 5V tolerant inputs: The I/Os are 5V tolerant, which ensures compatibility with a wide range of peripherals and systems that operate at different voltage levels.

Applications

The PCA9548ABS,118 is ideal for a range of applications, including but not limited to:

  • Server farms where multiple identical I²C devices must be accessed independently without address conflicts.
  • Industrial control systems requiring the integration of multiple I²C sensors and actuators.
  • Consumer electronics where multiple I²C-enabled components are used, such as in home entertainment systems or multi-sensor devices.

Reliability and Support

NXP's PCA9548ABS,118 is built with reliability in mind, ensuring stable performance across a wide range of operating conditions. NXP provides comprehensive technical support and documentation for this product, making integration into your project smooth and straightforward. With its robust design and NXP's commitment to quality, the PCA9548ABS,118 is a smart choice for your I²C multiplexing needs.

You May Also Be Interested in

Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Texas Instruments
PATTI / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1732 $52.1568
57+ $1.7831 $101.6367
87+ $1.7274 $150.2838
120+ $1.6717 $200.6040
155+ $1.6160 $250.4800
208+ $1.4488 $301.3504
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,880 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess