EN
  • EN
  • DE

PCA9564PW-T

Part No PCA9564PW-T
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC CTRL PARALLEL/I2C BUS 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Protocol I2C
Purpose Controller
Supply Voltage - Operating 2.3 V to 3.6 V
Operating Supply Current 6mA
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP
Win Source Part Number 045634-PCA9564PW-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9564PW-T CAD Model

Description

The NXP PCA9564PW-T is a parallel bus to I²C-bus protocol converter and interface device that serves a critical role in enabling communication between a wide range of applications and the I²C-bus. This product is particularly useful for applications where the main controller lacks an I²C-bus interface, or when additional I²C-bus interfaces are needed.

Key Features

  • Interface: Provides a bridge between the I²C-bus and a parallel bus by serving as an interface to the I²C-bus for parallel microcontrollers.
  • Operating Voltage: Features a wide operating voltage range from 2.5 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems.
  • Speed: Supports both the Standard-mode (100 kbit/s) and Fast-mode (400 kbit/s) I²C-bus specifications for versatile communication speed options.
  • Parallel Interface: Offers an 8-bit quasi-bidirectional data port and an interrupt output that can be configured to reflect the status of the I²C-bus.
  • Package: Comes in a TSSOP16 (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The PCA9564PW-T is designed for a variety of applications that require I²C-bus communication capabilities. These include:

  • Embedded systems that require additional I²C-bus ports
  • Systems that need to interface with multiple I²C devices
  • Legacy systems requiring an upgrade to include I²C-bus functionality
  • Industrial and automotive applications where robust communication is essential

Advantages

By implementing the PCA9564PW-T in your design, you can expect:

  • Reduced system complexity through easy integration of the I²C-bus interface with existing parallel bus systems.
  • Enhanced system flexibility with additional I²C-bus ports for expanded device connectivity.
  • Improved compatibility with a broad range of I²C devices, thanks to its compliance with I²C-bus specification standards.

Whether you're developing new systems or upgrading existing ones, the NXP PCA9564PW-T offers a reliable and efficient solution for integrating I²C-bus communication capabilities into a wide array of electronic devices.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9750 $62.7750
21+ $5.7230 $120.1830
32+ $5.5440 $177.4080
44+ $5.3661 $236.1084
56+ $5.1871 $290.4776
75+ $4.6500 $348.7500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess