EN
  • EN
  • DE

PCF8584P,112

Part No PCF8584P,112
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC CTRL PARALLEL/I2C BUS 20-DIP / I2C Bus Controller Parallel/Serial (I2C) Interface 5V 20-Pin PDIP Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Protocol I2C
Function Controller
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 1.5mA
Operating Temperature Range -40°C ~ 85°C
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-DIP
Win Source Part Number 791549-PCF8584P,112
Popularity Medium
Supply and Demand Status Limited
Family Name PCF8584
Introduction Date August 29, 1995
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCF8584P,112 CAD Model

Description

The PCF8584P,112 is a versatile silicon-gate CMOS integrated circuit that serves as an I2C-bus controller, facilitating the interfacing between most standard parallel-bus microcontrollers/microprocessors and the serial I2C-bus. This component is designed and manufactured by NXP Semiconductors, a trusted leader in the electronics industry.

Key Features

  • I2C-bus to Parallel-bus Interface: The PCF8584P,112 simplifies the task of interfacing a wide range of microcontrollers with the I2C-bus, making it an ideal choice for developers looking to create systems with multiple chip communication.
  • Operating Modes: It supports both master and slave modes of operation on the I2C-bus, providing flexibility for various application requirements.
  • Parallel-bus Interface: The parallel-bus interface is compatible with most microcontrollers, allowing for easy integration into existing designs.
  • Programmable Clock: The on-chip oscillator with a programmable clock output can be used to drive the I2C-bus and other system components, ensuring synchronized communication.
  • Interrupt Function: An interrupt output is available to signal the microcontroller for I2C-bus status change events, which is essential for efficient data handling and processor time management.
  • Multi-master Capability: The device supports multi-master systems, ensuring proper arbitration and collision detection on the I2C-bus.

Product Specifications

  • Package: The PCF8584P,112 comes in a DIP-20 (Dual In-line Package) that is suitable for through-hole mounting techniques.
  • Supply Voltage: It operates at a single supply voltage ranging from 4.5V to 6V, making it compatible with 5V systems.
  • Operating Temperature: The device is rated for operation between -40°C and +85°C, ensuring reliability across various environmental conditions.

Whether you are developing complex communication systems or simply need a reliable interface for your microcontroller, the PCF8584P,112 by NXP is a robust solution that offers ease of use, flexibility, and high-performance I2C-bus interactions. Its wide acceptance and utilization in the industry make it a go-to choice for professionals and hobbyists alike.

You May Also Be Interested in

Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess