EN
  • EN
  • DE

PCF8584T

Part No PCF8584T
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC CTRL PARALLEL/I2C BUS 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Protocol I2C
Purpose Controller
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 1.5mA
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SO
Win Source Part Number 345633-PCF8584T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing, System Monitoring
Ultra Librarian 3D Model Ultra Librarian PCF8584T CAD Model

Description

Overview of NXP PCF8584T I²C-bus Controller

The NXP PCF8584T is a versatile silicon-gate CMOS integrated circuit that serves as an interface between most standard parallel-bus microcontrollers/microprocessors and the serial I²C-bus. This device allows the parallel bus system to communicate bidirectionally with the I²C-bus. It is designed to operate as an I²C-bus controller, transceiver, or static buffer. The PCF8584T is an essential component for systems that require communication with various peripherals with minimal wiring, as it utilizes the I²C-bus standard which supports multi-master and multi-slave configurations.

Key Features of the PCF8584T

  • Compatibility: The device is compatible with I²C-bus specification and supports serial data transfer rates up to 100 kbit/s in the standard mode.
  • Operating Modes: It can operate in master or slave mode, providing flexibility in various application scenarios.
  • Parallel-Bus Interface: The PCF8584T interfaces with microcontrollers via an 8-bit quasi-bidirectional I/O port, making it easy to integrate with existing systems.
  • Interrupt Function: An interrupt output is available to indicate the status of the I²C-bus to the host microcontroller, thus facilitating efficient communication management.
  • Voltage Range: The device operates over a wide range of supply voltages from 4.5 V to 6 V, accommodating various system requirements.
  • Package: It comes in a compact SO8 (Small Outline) package, which is beneficial for space-constrained applications.

Applications

The PCF8584T is suitable for a wide array of applications that require I²C-bus communication capabilities. This includes but is not limited to:

  • Embedded systems
  • Consumer electronics
  • Automotive systems
  • Industrial control
  • Telecommunications
  • Computer peripherals

With its robust feature set and flexibility, the NXP PCF8584T I²C-bus controller is a critical component for designers looking to enhance the communication capabilities of their microcontroller-based systems while minimizing complexity and improving overall system reliability.

You May Also Be Interested in

STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2474 $55.4844
14+ $7.5877 $106.2278
21+ $7.3505 $154.3605
29+ $7.1134 $206.2886
37+ $6.8763 $254.4231
49+ $6.1650 $302.0850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess