EN
  • EN
  • DE
  • IT

PCF8883US/7EA/1Y

Part No PCF8883US/7EA/1Y
Manufacturer NXP / Nexperia
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC PROXIMITY SWITCH UNCASED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Capacitive Touch Buttons 8-WLCSP (1.16x0.86)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-UFBGA, WLCSP
Case / Package 8-WLCSP (1.16x0.86)
Family Name PCF88
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PCF8883US/7EA/1Y-ND, 568-11632-1, 568-11632-2, 568-11632-6, 935300777518
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930129-PCF8883US/7EA/1Y
Ultra Librarian 3D Model Ultra Librarian PCF8883US/7EA/1Y CAD Model

Description

The NXP PCF8883US/7EA/1Y is a state-of-the-art capacitive touch sensor that offers a high level of sensitivity and performance for a wide range of interactive applications. This compact and efficient sensor is designed to detect touch through a variety of surfaces, making it an ideal solution for adding user interface capabilities to a multitude of products.

Key Features:

  • High Sensitivity: The PCF8883US/7EA/1Y boasts exceptional sensitivity, capable of detecting even the slightest touch, ensuring a responsive user experience.
  • Robust Design: Engineered to withstand interference and environmental factors such as humidity and temperature variations, ensuring consistent performance.
  • Flexible Integration: Its small form factor and minimal external component requirements allow for easy integration into various designs, including those with space constraints.
  • Low Power Consumption: Designed with energy efficiency in mind, this sensor is suitable for battery-powered applications, helping to extend device runtimes.
  • Adjustable Sensitivity: The sensitivity of the sensor can be adjusted through external components or software configuration, allowing for customization to specific application needs.

Applications:

The versatility of the NXP PCF8883US/7EA/1Y makes it an excellent choice for a wide array of applications, including but not limited to:

  • Consumer electronics such as smart home devices, remote controls, and wearable technology.
  • Industrial controls, including touch interfaces for machinery and equipment.
  • Automotive interfaces, enhancing the user experience in vehicle dashboards and infotainment systems.
  • Medical devices where non-tactile interfaces can improve cleanliness and usability.

With its advanced features and adaptability, the NXP PCF8883US/7EA/1Y capacitive touch sensor is an excellent choice for developers and manufacturers looking to incorporate reliable touch sensing technology into their products. Its combination of performance, durability, and ease of integration makes it a valuable component in any touch-sensitive application.

You May Also Be Interested in

STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess