EN
  • EN
  • DE

PDTC143XEF

Part No PDTC143XEF
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description NPN resistor-equipped transistors; R1 = 4.7 kW, R2 = 10 kW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236700-PDTC143XEF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTC143XEF CAD Model

Description

NXP PDTC143XEF NPN Transistor

The NXP PDTC143XEF is a high-quality NPN transistor that serves a wide range of applications within the electronics industry. This versatile component is designed to deliver reliable performance in digital and switching applications, ensuring that it meets the needs of both complex and simple electronic circuits.

Key Features

  • Transistor Type: NPN - Pre-Biased
  • Configuration: Single
  • Transition Frequency: 250MHz
  • Collector-Emitter Voltage VCEO Max: 50V
  • Collector-Base Voltage VCBO: 50V
  • Emitter-Base Voltage VEBO: 5V
  • Collector Current - Continuous Ic Max: 100mA
  • Power Dissipation Pd: 250mW
  • DC Current Gain hFE: 68 at 5mA at 5V
  • Resistor - Base (R1): 4.7 kOhms
  • Resistor - Emitter (R2): 10 kOhms
  • Mounting Type: Surface Mount
  • Package / Case: SOT-416

Applications

The PDTC143XEF is ideal for a variety of applications that require switching and amplification. These include, but are not limited to, signal processing, power management, and control systems. Its built-in biasing resistors make it a great choice for simplifying circuit designs, as it reduces the number of external components required.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the PDTC143XEF is no exception. This component is manufactured to the highest standards to ensure consistent performance and longevity. It is suitable for use in commercial, industrial, and even harsh environmental conditions, thanks to its robust construction and reliability.

Environmental Compliance

The PDTC143XEF transistor is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured without the use of harmful substances such as lead, mercury, and cadmium. This makes it an environmentally friendly choice for electronics manufacturers who are looking to create green products.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess